CMOS Quad 2-Input NAND Schmitt Triggers 14-SO -55 to 125
NAND Gate IC 4 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1159780-CD4093BNSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
4-Ch Schmitt Trigger NAND Gate IC, 3-18V, CMOS, SOP Product overview: CD4093BNSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BNSRG4 can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
IC GATE NAND 4CH 2-INP 14SOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4093BNSRG4 | CD4093BNSRG4-ND | 1159780-CD4093BNSRG4 | 705-CD4093BNSRG4 | CD4093BNSRG4 | CD4093BNSRG4 | CD4093BNSRG4 |
| Product Name | CD4093B CMOS Quad 2-Input NAND Schmitt Triggers | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4093BNSRG4 | 18V Logic IC | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NAND | NOT | NAND; NAND GATE | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 1.8V; 3V ~ 18V | 1.8V | |
| Logic Family | CD4000 | CMOS | |||||
| Features | Schmitt Trigger | Schmitt Trigger | |||||
| Operating Current | 0.0600 mA | 0.0040 mA | 3.4 mA |