CMOS Quad 2-Input NAND Schmitt Triggers 14-SO -55 to 125
NAND Gate IC 4 Channel 14-SO
NAND Gate IC 4 Channel 14-SO
NAND Gate IC 4 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 012875-CD4093BNSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Industrial
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers
4-Ch CMOS NAND Gate IC, Schmitt Trigger, 3-18V, 14-SO Product overview: CD4093BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BNSR can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14SOP
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
IC GATE NAND 4CH 2-INP 14SOP
IC GATE NAND 4CH 2-INP 14SOP
Logic Gates Quad 2In Schmit Trgr
| Texas Instruments | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4093BNSR | 296-14145-2-ND | 012875-CD4093BNSR | CD4093BNSR | 705-CD4093BNSR | CD4093BNSR | CD4093BNSR | CD4093BNSR | CD4093BNSR | CD4093BNSR |
| Product Name | CD4093B CMOS Quad 2-Input NAND Schmitt Triggers | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4093BNSR | 18V Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | |
| Gate Type | NAND | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND; NAND GATE | NAND; NAND Gate | NAND; NAND Gate | NOT; NAND | NAND | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 18V | 3V ~ 18V | 1.8V; 3V ~ 18V | 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) | 1.8V | ||
| Logic Family | CD4000 | CMOS | ||||||||
| Features | Schmitt Trigger | Schmitt Trigger | ||||||||
| Operating Current | 0.0600 mA | 3.4 mA | 3.4 mA | 0.0040 mA |