The CD4093BMG4 is a CMOS Quad 2-Input NAND Schmitt Trigger designed for a wide range of applications. It operates over a temperature range of -55°C to 125°C, making it suitable for both industrial and automotive environments. The device is available in a 14-lead small-outline package (SOIC), which is advantageous for space-constrained designs. This product features Schmitt trigger inputs that provide improved noise immunity and faster switching times compared to standard logic gates. The CD4093BMG4 is part of the CD4000 series, known for its low power consumption and high noise margins. The thermal impedance for the SOIC package is rated at 86°C/W, which is relevant for thermal management in circuit design. Engineers considering this component should evaluate its specifications in relation to their project requirements, particularly in terms of operating conditions and package type.
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4093BMG4 | CD4093BMG4 | CD4093BMG4-ND | CD4093BMG4 | CD4093BMG4 |
| Product Name | CD4093B CMOS Quad 2-Input NAND Schmitt Triggers | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | AND; NAND | NAND | NAND | NAND; NAND Gate |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | CMOS | |||
| Features | Schmitt Trigger | Schmitt Trigger | |||
| Operating Current | 0.0600 mA | 3.4 mA |