Texas Instruments CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BM96G4

Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers - CD4093BM96G4 - Texas Instruments
Dallas, TX, United States
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers
CD4093BM96G4
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BM96G4
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125

CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4093BM96G4
18V SOIC Logic IC 705-CD4093BM96G4
4-Ch Schmitt Trigger NAND Gate IC, 3-18V, CMOS, SOIC Product overview: CD4093BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BM96G4 can be used for catalog matching and distributor lookup.

4-Ch Schmitt Trigger NAND Gate IC, 3-18V, CMOS, SOIC Product overview: CD4093BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BM96G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD4093BM96G4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD4093BM96G4-ND
Gates and Inverters CD4093BM96G4-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4093BM96G4 - 1159779-CD4093BM96G4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4093BM96G4
1159779-CD4093BM96G4
Logic - Logic - Gates and Inverters - CD4093BM96G4 1159779-CD4093BM96G4
Manufacturer: Texas Instruments Win Source Part Number: 1159779-CD4093BM96G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 1159779-CD4093BM96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive

Buy Now
Logic - Gates and Inverters - CD4093BM96G4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4093BM96G4
Logic - Gates and Inverters CD4093BM96G4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4093BM96G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4093BM96G4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4093BM96G4
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
IC GATE NAND 4CH 2-INP 14-SOIC - 815-CD4093BM96G4 - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14-SOIC
815-CD4093BM96G4
IC GATE NAND 4CH 2-INP 14-SOIC 815-CD4093BM96G4
IC GATE NAND 4CH 2-INP 14-SOIC

IC GATE NAND 4CH 2-INP 14-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4093BM96G4
Logic Gates CD4093BM96G4
Logic Gates CMOS Quad 2-Input NAND Schmitt Triggrs

Logic Gates CMOS Quad 2-Input NAND Schmitt Triggrs

Buy Now Datasheet
Gates and Inverters - CD4093BM96G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4093BM96G4
Gates and Inverters CD4093BM96G4
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4093BM96G4 705-CD4093BM96G4 CD4093BM96G4-ND 1159779-CD4093BM96G4 CD4093BM96G4 CD4093BM96G4 815-CD4093BM96G4 CD4093BM96G4 CD4093BM96G4
Product Name CD4093B CMOS Quad 2-Input NAND Schmitt Triggers 18V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4093BM96G4 Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters IC GATE NAND 4CH 2-INP 14-SOIC Logic Gates Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT NOT; NAND NAND NAND NAND; NAND Gate
Supply Voltage 3V; 10 18V 3V ~ 18V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) 1.8V 5V; 5V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS CMOS; CMOS
Features Schmitt Trigger Schmitt Trigger
Operating Current 0.0600 mA 0.0040 mA 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details