Texas Instruments CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BM96

Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers - CD4093BM96 - Texas Instruments
Dallas, TX, United States
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers
CD4093BM96
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BM96
CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125

CMOS Quad 2-Input NAND Schmitt Triggers 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4093BM96 - 012874-CD4093BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4093BM96
012874-CD4093BM96
Logic - Logic - Gates and Inverters - CD4093BM96 012874-CD4093BM96
Manufacturer: Texas Instruments Win Source Part Number: 012874-CD4093BM96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Family Name: CD4093 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): TC4093BFN(ELP,N); TC4093BFN(N,M); BU4093BF; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient Application Field: Used in Communications & Networking, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 012874-CD4093BM96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Family Name: CD4093
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): TC4093BFN(ELP,N); TC4093BFN(N,M); BU4093BF;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Communications & Networking, Industrial

Buy Now Datasheet
Gates and Inverters - 296-25956-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25956-6-ND
Gates and Inverters 296-25956-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-25956-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25956-1-ND
Gates and Inverters 296-25956-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-25956-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25956-2-ND
Gates and Inverters 296-25956-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-CD4093BM96
SOIC Logic IC 705-CD4093BM96
CMOS NAND Gate, Schmitt Trigger, 4-Element, 2-IN, SOIC Product overview: CD4093BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BM96 can be used for catalog matching and distributor lookup.

CMOS NAND Gate, Schmitt Trigger, 4-Element, 2-IN, SOIC Product overview: CD4093BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 2184485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2184485
Logic Gates 2184485
CD4093BM96, NAND Gate

CD4093BM96, NAND Gate

Supplier's Site
Logic Gates - 2184486P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2184486P
Logic Gates 2184486P
CD4093BM96, NAND Gate

CD4093BM96, NAND Gate

Supplier's Site
Logic Gates - 2184486 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2184486
Logic Gates 2184486
CD4093BM96, NAND Gate

CD4093BM96, NAND Gate

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4093BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4093BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4093BM96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD4093BM96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4093BM96
Gates and Inverters CD4093BM96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4093BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4093BM96
Logic - Gates and Inverters CD4093BM96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD4093BM96
Logic ICs >> Gates CD4093BM96
3V~18V 4uA 4 130ns@15V,50pF NAND Gates SOIC-14 Gates ROHS

3V~18V 4uA 4 130ns@15V,50pF NAND Gates SOIC-14 Gates ROHS

Supplier's Site Datasheet
Nand Schmitt Trigger, Quad, Soic-14; Logic Family / Base Number Texas Instruments - 29AH0915 - Newark, An Avnet Company
Chicago, IL, United States
Nand Schmitt Trigger, Quad, Soic-14; Logic Family / Base Number Texas Instruments
29AH0915
Nand Schmitt Trigger, Quad, Soic-14; Logic Family / Base Number Texas Instruments 29AH0915
NAND SCHMITT TRIGGER, QUAD, SOIC-14; Logic Family / Base Number:CD4093; Logic Type:NAND Schmitt Trigger; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins;RoHS Compliant: Yes

NAND SCHMITT TRIGGER, QUAD, SOIC-14; Logic Family / Base Number:CD4093; Logic Type:NAND Schmitt Trigger; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4093BM96
Logic Gates CD4093BM96
Logic Gates CMOS Quad 2-Input NAND Schmitt Triggrs

Logic Gates CMOS Quad 2-Input NAND Schmitt Triggrs

Buy Now Datasheet
Gates and Inverters - CD4093BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4093BM96
Gates and Inverters CD4093BM96
NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

NAND Gate IC 4 Channel Schmitt Trigger 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4093BM96 012874-CD4093BM96 296-25956-6-ND 705-CD4093BM96 2184485 CD4093BM96 CD4093BM96 CD4093BM96 CD4093BM96 29AH0915 CD4093BM96 CD4093BM96
Product Name CD4093B CMOS Quad 2-Input NAND Schmitt Triggers Logic - Logic - Gates and Inverters - CD4093BM96 Gates and Inverters SOIC Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic ICs >> Gates Nand Schmitt Trigger, Quad, Soic-14; Logic Family / Base Number Texas Instruments Logic Gates Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND NAND; NAND GATE, Schmitt Trigger AND; NAND; NAND NAND NAND; NAND Gate NOT; NAND NAND NAND; NAND Schmitt Trigger NAND; NAND Gate
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 18V 1.8V 3V ~ 18V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) 3V~18V 18V 1.8V; 3V ~ 18V
Logic Family CD4000 NAND
Features Schmitt Trigger Schmitt Trigger
Operating Current 0.0600 mA 3.4 mA 0.0040 mA 6.8 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-100101DCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers
DIP Logic IC - 703-100181DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
3 suppliers