CMOS Quad 2-Input NAND Schmitt Triggers 14-CDIP -55 to 125
4-Element 2-IN CMOS NAND Gate IC, 14-Pin CDIP, Through Hole Product overview: CD4093BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BF can be used for catalog matching and distributor lookup.
20V CMOS Quad 2input NAND Schmitt CDIP14
20V CMOS Quad 2input NAND Schmitt CDIP14
20V CMOS Quad 2input NAND Schmitt CDIP14
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4093BF | 705-CD4093BF | 7967950 | 7967950P |
| Product Name | CD4093B-MIL CMOS Quad 2-Input NAND Schmitt Triggers | Through-Hole Logic IC | Logic Gates | Logic Gates |
| Gate Type | NAND | NAND; NAND | AND; NAND; Nand | AND; NAND; NAND |
| Supply Voltage | 3V; 10 | 18 v | ||
| Logic Family | CD4000 | CD4000 | CMOS; Nand | NAND |
| Features | Schmitt Trigger | Schmitt Trigger | Schmitt Trigger | |
| Operating Current | 0.0600 mA |