Texas Instruments CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BEE4

Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-PDIP -55 to 125
Request a Quote
Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD4093BEE4 is a CMOS quad 2-input NAND Schmitt trigger in a 14-pin PDIP package with an operating temperature range of -55 to 125°C. The package has a thermal impedance of 80°C/W.

Datasheet Summary
Powered by GS/AI

The CD4093BEE4 is a CMOS quad 2-input NAND Schmitt trigger in a 14-pin PDIP package with an operating temperature range of -55 to 125°C. The package has a thermal impedance of 80°C/W.

Suppliers

Company
Product
Description
Supplier Links
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers - CD4093BEE4 - Texas Instruments
Dallas, TX, United States
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers
CD4093BEE4
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BEE4
CMOS Quad 2-Input NAND Schmitt Triggers 14-PDIP -55 to 125

CMOS Quad 2-Input NAND Schmitt Triggers 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-36090-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-36090-5-ND
Gates and Inverters 296-36090-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4093BEE4 - 1159778-CD4093BEE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4093BEE4
1159778-CD4093BEE4
Logic - Logic - Gates and Inverters - CD4093BEE4 1159778-CD4093BEE4
Manufacturer: Texas Instruments Win Source Part Number: 1159778-CD4093BEE4 Series: 4000B Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF Logic Level - Low: 0.9 V ~ 4 V Logic Level - High: 3.6 V ~ 10.8 V Family Name: CD4093 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Maximum Quiescent Current: 4μA Alternative Parts (Cross-Reference): CD4093BE; CD4093BNSE4; CD4093BNSRE4; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159778-CD4093BEE4
Series: 4000B
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Logic Level - Low: 0.9 V ~ 4 V
Logic Level - High: 3.6 V ~ 10.8 V
Family Name: CD4093
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 4μA
Alternative Parts (Cross-Reference): CD4093BE; CD4093BNSE4; CD4093BNSRE4;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
18V Logic IC
705-CD4093BEE4
18V Logic IC 705-CD4093BEE4
4-ch Schmitt Trigger NAND Gate IC, 3-18V, CMOS, PDIP Product overview: CD4093BEE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BEE4 can be used for catalog matching and distributor lookup.

4-ch Schmitt Trigger NAND Gate IC, 3-18V, CMOS, PDIP Product overview: CD4093BEE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BEE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4093BEE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4093BEE4
Logic - Gates and Inverters CD4093BEE4
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4093BEE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4093BEE4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4093BEE4
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4093BEE4
Logic Gates CD4093BEE4
Logic Gates Quad 2In Schmit Trgr

Logic Gates Quad 2In Schmit Trgr

Buy Now Datasheet
Gates and Inverters - CD4093BEE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4093BEE4
Gates and Inverters CD4093BEE4
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4093BEE4 296-36090-5-ND 1159778-CD4093BEE4 705-CD4093BEE4 CD4093BEE4 CD4093BEE4 CD4093BEE4 CD4093BEE4
Product Name CD4093B CMOS Quad 2-Input NAND Schmitt Triggers Gates and Inverters Logic - Logic - Gates and Inverters - CD4093BEE4 18V Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NAND NAND NOT; NAND; NAND Gate NAND; NAND GATE NOT; NAND NAND NAND; NAND Gate
Supply Voltage 3V; 10 3V ~ 18V 3 V ~ 18 V 18V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) 1.8V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Features Schmitt Trigger Schmitt Trigger
Operating Current 0.0600 mA 0.0040 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5422DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54F30 8-Input Positive-NAND Gates - 5962-88708012A - Texas Instruments
Specs
Gate Type NAND
Logic Family F
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers