Texas Instruments CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BE

Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input NAND Schmitt Triggers 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers - CD4093BE - Texas Instruments
Dallas, TX, United States
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers
CD4093BE
CD4093B CMOS Quad 2-Input NAND Schmitt Triggers CD4093BE
CMOS Quad 2-Input NAND Schmitt Triggers 14-PDIP -55 to 125

CMOS Quad 2-Input NAND Schmitt Triggers 14-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4093BE - 006203-CD4093BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4093BE
006203-CD4093BE
Logic - Logic - Gates and Inverters - CD4093BE 006203-CD4093BE
Manufacturer: Texas Instruments Win Source Part Number: 006203-CD4093BE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF Current - Quiescent (Max): 4μA Logic Level - Low: 0.9 V to 4 V Logic Level - High: 3.6 V to 10.8 V Family Name: CD4093 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Alternative Parts (Cross-Reference): BU4093B; TC4093BP(TB,N,F); TC4093BP; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Malaysia, Mexico, Mexico Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development

Manufacturer: Texas Instruments
Win Source Part Number: 006203-CD4093BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 130ns @ 15V, 50pF
Current - Quiescent (Max): 4μA
Logic Level - Low: 0.9 V to 4 V
Logic Level - High: 3.6 V to 10.8 V
Family Name: CD4093
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Alternative Parts (Cross-Reference): BU4093B; TC4093BP(TB,N,F); TC4093BP;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Malaysia, Mexico, Mexico
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Consumer Electronics, Embedded Design & Development

Buy Now Datasheet
Gates and Inverters - 296-2068-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2068-5-ND
Gates and Inverters 296-2068-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic Gates - 527867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
527867
Logic Gates 527867
Quad 2-In NAND Schmitt Trigger CD4093BE

Quad 2-In NAND Schmitt Trigger CD4093BE

Supplier's Site
Singapore, Singapore
18V Logic IC
705-CD4093BE
18V Logic IC 705-CD4093BE
4-Ch Schmitt Trigger NAND Gate IC, 3-18V, CMOS, PDIP Product overview: CD4093BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BE can be used for catalog matching and distributor lookup.

4-Ch Schmitt Trigger NAND Gate IC, 3-18V, CMOS, PDIP Product overview: CD4093BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4093BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4093BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4093BE
Logic - Gates and Inverters CD4093BE
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Ic, 4000 Cmos, 4093, Dip14, 18V; Logic Family / Base Number Texas Instruments - 28AH2032 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 4093, Dip14, 18V; Logic Family / Base Number Texas Instruments
28AH2032
Ic, 4000 Cmos, 4093, Dip14, 18V; Logic Family / Base Number Texas Instruments 28AH2032
IC, 4000 CMOS, 4093, DIP14, 18V; Logic Family / Base Number:CD4093; Logic Type:NAND Schmitt Trigger; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; RoHS Compliant: Yes

IC, 4000 CMOS, 4093, DIP14, 18V; Logic Family / Base Number:CD4093; Logic Type:NAND Schmitt Trigger; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4093BE
Logic Gates CD4093BE
Logic Gates Quad 2In Schmit Trgr

Logic Gates Quad 2In Schmit Trgr

Buy Now Datasheet
Futian, Shenzhen, China
Logic ICs >> Gates
CD4093BE
Logic ICs >> Gates CD4093BE
3V~18V 4uA 4 130ns@15V,50pF NAND Gates DIP-14 Gates ROHS

3V~18V 4uA 4 130ns@15V,50pF NAND Gates DIP-14 Gates ROHS

Supplier's Site Datasheet
Logic IC - 17220997 - Radwell International
Willingboro, NJ, United States
Logic IC
17220997
Logic IC 17220997
NAND GATE, 4000/14000/40000 SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, 4000/14000/40000 SERIES, 4-FUNC, 2-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4093BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4093BE
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4093BE
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - CD4093BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4093BE
Gates and Inverters CD4093BE
NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

NAND Gate IC 4 Channel Schmitt Trigger 14-PDIP

Buy Now
Gates and Inverters - CD4093BE - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4093BE
Gates and Inverters CD4093BE
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Radwell International Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4093BE 006203-CD4093BE 296-2068-5-ND 527867 705-CD4093BE CD4093BE 28AH2032 CD4093BE CD4093BE 17220997 CD4093BE CD4093BE CD4093BE
Product Name CD4093B CMOS Quad 2-Input NAND Schmitt Triggers Logic - Logic - Gates and Inverters - CD4093BE Gates and Inverters Logic Gates 18V Logic IC Logic - Gates and Inverters Ic, 4000 Cmos, 4093, Dip14, 18V; Logic Family / Base Number Texas Instruments Logic Gates Logic ICs >> Gates Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND AND; NAND; NAND NAND; NAND GATE, Schmitt Trigger NOT; NAND NAND; NAND Schmitt Trigger NAND NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 18V 3.6V ~ 10.8V (Low), 0.9V ~ 4V (High) 18V 3V~18V 1.8V 1.8V; 3V ~ 18V 3V ~ 18V
Logic Family CD4000 NAND
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Operating Current 0.0600 mA 0.0040 mA 6.8 mA 3.4 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5437FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Dual Logic IC - 705-54ALS20AJ/883C - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND
IC Package Type Other; Bulk
View Details
3 suppliers
Gates and Inverters - 5432DMQB - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details