Texas Instruments CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate CD4086BMT

Description
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate - CD4086BMT - Texas Instruments
Dallas, TX, United States
CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate
CD4086BMT
CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate CD4086BMT
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125

CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4086BMT - 1028239-CD4086BMT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4086BMT
1028239-CD4086BMT
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4086BMT 1028239-CD4086BMT
Manufacturer: Texas Instruments Win Source Part Number: 1028239-CD4086BMT Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: AND/OR/INVERT Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028239-CD4086BMT
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-28571-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-28571-6-ND
Gates and Inverters - Multi-Function, Configurable 296-28571-6-ND
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-28571-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-28571-1-ND
Gates and Inverters - Multi-Function, Configurable 296-28571-1-ND
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-28571-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-28571-2-ND
Gates and Inverters - Multi-Function, Configurable 296-28571-2-ND
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
770-CD4086BMT
18V SOIC Logic IC 770-CD4086BMT
CMOS 4-Wide 2-Input AND-OR-INVERT Gate, 18V, 250ns, SOIC Product overview: CD4086BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4086BMT can be used for catalog matching and distributor lookup.

CMOS 4-Wide 2-Input AND-OR-INVERT Gate, 18V, 250ns, SOIC Product overview: CD4086BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4086BMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4086BMT - Rochester Electronics
Newburyport, MA, United States
CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate

CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4086BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4086BMT
Gates and Inverters - Multi-Function, Configurable CD4086BMT
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4086BMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4086BMT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4086BMT
IC GATE AND-OR INV 2INP 14SOIC

IC GATE AND-OR INV 2INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4086BMT
Logic Gates CD4086BMT
Logic Gates CMOS Exp 4W 2In AND- OR-INVERT Gate

Logic Gates CMOS Exp 4W 2In AND- OR-INVERT Gate

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - CD4086BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4086BMT
Logic - Gates and Inverters - Multi-Function, Configurable CD4086BMT
IC GATE AND-OR INV 2INP 14SOIC

IC GATE AND-OR INV 2INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4086BMT 1028239-CD4086BMT 296-28571-6-ND 770-CD4086BMT CD4086BMT CD4086BMT CD4086BMT CD4086BMT CD4086BMT
Product Name CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4086BMT Gates and Inverters - Multi-Function, Configurable 18V SOIC Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR NOT; AND; OR; AND/OR/INVERT Gate NOT; AND; OR AND; OR GATE, Inverter NOT; AND; OR AND; OR; AND/OR/INVERT Gate NOT; AND NOT; AND
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 250 ns 250 ns
Operating Current 0.0600 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - 5962-8975101CA - Texas Instruments
Specs
Gate Type NOR
Logic Family HCT
Propagation Delay 32 ns
View Details
3 suppliers