Texas Instruments CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate CD4086BM

Description
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate - CD4086BM - Texas Instruments
Dallas, TX, United States
CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate
CD4086BM
CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate CD4086BM
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125

CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125

Buy Now Datasheet
 - CD4086BM - Rochester Electronics
Newburyport, MA, United States
CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate

CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4086BM-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
CD4086BM-ND
Gates and Inverters - Multi-Function, Configurable CD4086BM-ND
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4086BM - 1159771-CD4086BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4086BM
1159771-CD4086BM
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4086BM 1159771-CD4086BM
Manufacturer: Texas Instruments Win Source Part Number: 1159771-CD4086BM Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159771-CD4086BM
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
18V SOIC Logic IC
770-CD4086BM
18V SOIC Logic IC 770-CD4086BM
CMOS 4-Wide 2-Input AND-OR-INVERT Gate, 8-Input, 18V, SOIC Product overview: CD4086BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4086BM can be used for catalog matching and distributor lookup.

CMOS 4-Wide 2-Input AND-OR-INVERT Gate, 8-Input, 18V, SOIC Product overview: CD4086BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4086BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4086BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4086BM
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4086BM
IC EXPND AND-ORINV GATE 14-SOIC

IC EXPND AND-ORINV GATE 14-SOIC

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - CD4086BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4086BM
Gates and Inverters - Multi-Function, Configurable CD4086BM
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now
Gates and Inverters - Multi-Function, Configurable - CD4086BM - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
CD4086BM
Gates and Inverters - Multi-Function, Configurable CD4086BM
IC EXPND AND-ORINV GATE 14-SOIC

IC EXPND AND-ORINV GATE 14-SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - CD4086BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4086BM
Logic - Gates and Inverters - Multi-Function, Configurable CD4086BM
IC EXPND AND-ORINV GATE 14-SOIC

IC EXPND AND-ORINV GATE 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4086BM CD4086BM CD4086BM-ND 1159771-CD4086BM 770-CD4086BM CD4086BM CD4086BM CD4086BM CD4086BM
Product Name CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4086BM 18V SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR NOT; AND; OR NOT; AND; OR NOT AND; OR GATE, Inverter NOT; AND AND; OR; AND/OR/INVERT Gate NOT; OR; AND/OR/INVERT Gate NOT; AND
Supply Voltage 3V; 10 3V ~ 18V 18V 1.8V; 3V ~ 18V 3V ~ 18V
Logic Family CD4000 CMOS CMOS
Propagation Delay 250 ns 250 ns
Operating Current 0.0600 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad Logic IC - 705-54F00FMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NAND; NAND GATE
Supply Voltage 5.5V
Propagation Delay 7 ns
View Details
5 suppliers
Gates and Inverters - 4086BDM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details