Texas Instruments CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate CD4086BE

Description
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate - CD4086BE - Texas Instruments
Dallas, TX, United States
CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate
CD4086BE
CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate CD4086BE
CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-PDIP -55 to 125

CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
CMOS AND-OR-INVERT Gate, 4-Wide, 8-Input, 1-Output, PDIP Product overview: CD4086BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4086BE can be used for catalog matching and distributor lookup.

CMOS AND-OR-INVERT Gate, 4-Wide, 8-Input, 1-Output, PDIP Product overview: CD4086BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4086BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-14281-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-14281-5-ND
Gates and Inverters - Multi-Function, Configurable 296-14281-5-ND
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-PDIP

AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-PDIP

Buy Now Datasheet
 - CD4086BE - Rochester Electronics
Newburyport, MA, United States
AND-OR-Invert Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDIP14

AND-OR-Invert Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4086BE - 050135-CD4086BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4086BE
050135-CD4086BE
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4086BE 050135-CD4086BE
Manufacturer: Texas Instruments Win Source Part Number: 050135-CD4086BE Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Logic Type: AND/OR/INVERT Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 050135-CD4086BE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4086BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4086BE
Gates and Inverters - Multi-Function, Configurable CD4086BE
AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-PDIP

AND/OR/INVERT Gate Configurable 1 Circuit 8 Input (2, 2, 2, 2) Input 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4086BE
Logic Gates CD4086BE
Logic Gates AND/OR Invert Gate

Logic Gates AND/OR Invert Gate

Buy Now Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - CD4086BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4086BE
Logic - Gates and Inverters - Multi-Function, Configurable CD4086BE
IC 2-IN AND-OR-INV GATE 14-DIP

IC 2-IN AND-OR-INV GATE 14-DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4086BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4086BE
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4086BE
IC 2-IN AND-OR-INV GATE 14-DIP

IC 2-IN AND-OR-INV GATE 14-DIP

Supplier's Site
Logic, 2-In And-Or-Inv Gate, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8548 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 2-In And-Or-Inv Gate, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8548
Logic, 2-In And-Or-Inv Gate, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8548
LOGIC, 2-IN AND-OR-INV GATE, 14DIP; Logic Family / Base Number:CD4086; Logic Type:AND / OR / INVERTER; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; RoHS Compliant: Yes

LOGIC, 2-IN AND-OR-INV GATE, 14DIP; Logic Family / Base Number:CD4086; Logic Type:AND / OR / INVERTER; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4086BE 770-CD4086BE 296-14281-5-ND CD4086BE 050135-CD4086BE CD4086BE CD4086BE CD4086BE CD4086BE 36AJ8548
Product Name CD4086B CMOS Expandable 4-Wide 2-Input AND-OR-INVERT Gate Logic IC Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4086BE Gates and Inverters - Multi-Function, Configurable Logic Gates Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic, 2-In And-Or-Inv Gate, 14Dip; Logic Family / Base Number Texas Instruments
Gate Type OR AND; OR GATE, Inverter NOT; AND; OR NOT; AND; OR NOT; AND; OR; AND/OR/INVERT Gate AND; OR; AND/OR/INVERT Gate NOT; AND NOT; AND NOT; AND / OR / INVERTER
Supply Voltage 3V; 10 18V 3V ~ 18V 3 V ~ 18 V 1.8V; 3V ~ 18V 18V
Logic Family CD4000 CMOS
Propagation Delay 250 ns 250 ns
Operating Current 0.0600 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS14FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOT
IC Package Type Other; Bulk
View Details
2 suppliers
SN54ALS804A Hex 2-Input NAND Drivers - 5962-8869301RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details