Texas Instruments CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate CD4085BPWR

Description
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate - CD4085BPWR - Texas Instruments
Dallas, TX, United States
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate
CD4085BPWR
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate CD4085BPWR
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-TSSOP -55 to 125

CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 18V TSSOP Logic IC
770-CD4085BPWR
Dual 18V TSSOP Logic IC 770-CD4085BPWR
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate, 18V, 125°C, TSSOP Product overview: CD4085BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4085BPWR can be used for catalog matching and distributor lookup.

CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate, 18V, 125°C, TSSOP Product overview: CD4085BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4085BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BPWR - 771353-CD4085BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BPWR
771353-CD4085BPWR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BPWR 771353-CD4085BPWR
Manufacturer: Texas Instruments Win Source Part Number: 771353-CD4085BPWR Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: AND/OR/INVERT Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 18 V Family Name: CD4085 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): HCF4085M013TR; HCF4085BM1; CD4085BF; CD4085BE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 771353-CD4085BPWR
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Family Name: CD4085
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): HCF4085M013TR; HCF4085BM1; CD4085BF; CD4085BE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-14143-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-14143-2-ND
Gates and Inverters - Multi-Function, Configurable 296-14143-2-ND
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-TSSOP

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-TSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-14143-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-14143-1-ND
Gates and Inverters - Multi-Function, Configurable 296-14143-1-ND
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-TSSOP

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-TSSOP

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-14143-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-14143-6-ND
Gates and Inverters - Multi-Function, Configurable 296-14143-6-ND
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-TSSOP

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4085BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4085BPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4085BPWR
IC 2-IN AND-OR-INV GATE 14-TSSOP

IC 2-IN AND-OR-INV GATE 14-TSSOP

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - CD4085BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4085BPWR
Logic - Gates and Inverters - Multi-Function, Configurable CD4085BPWR
IC 2-IN AND-OR-INV GATE 14-TSSOP

IC 2-IN AND-OR-INV GATE 14-TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4085BPWR
Logic Gates CD4085BPWR
Logic Gates AND/OR Invert Gate

Logic Gates AND/OR Invert Gate

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4085BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4085BPWR
Gates and Inverters - Multi-Function, Configurable CD4085BPWR
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-TSSOP

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-TSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4085BPWR 770-CD4085BPWR 771353-CD4085BPWR 296-14143-2-ND CD4085BPWR CD4085BPWR CD4085BPWR CD4085BPWR
Product Name CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate Dual 18V TSSOP Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BPWR Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable
Gate Type OR AND; OR GATE NOT; AND; OR; AND/OR/INVERT Gate NOT; AND; OR NOT; AND NOT; AND AND; OR; AND/OR/INVERT Gate
Supply Voltage 3V; 10 18V 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 250 ns 250 ns
Operating Current 0.0600 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H20DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 5450DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
Logic IC - 770-100101DCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
IC Package Type Other; Bulk
View Details
3 suppliers