Texas Instruments CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate CD4085BMT

Description
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate - CD4085BMT - Texas Instruments
Dallas, TX, United States
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate
CD4085BMT
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate CD4085BMT
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125

CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4085BMT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
CD4085BMT-ND
Gates and Inverters - Multi-Function, Configurable CD4085BMT-ND
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4085BMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4085BMT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4085BMT
IC DUAL AND-ORINV GATE 14-SOIC

IC DUAL AND-ORINV GATE 14-SOIC

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - CD4085BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4085BMT
Logic - Gates and Inverters - Multi-Function, Configurable CD4085BMT
IC DUAL AND-ORINV GATE 14-SOIC

IC DUAL AND-ORINV GATE 14-SOIC

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4085BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4085BMT
Gates and Inverters - Multi-Function, Configurable CD4085BMT
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4085BMT CD4085BMT-ND CD4085BMT CD4085BMT CD4085BMT
Product Name CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable
Gate Type OR NOT; AND; OR NOT; AND NOT; AND AND; OR; AND/OR/INVERT Gate
Supply Voltage 3V; 10 3V ~ 18V 1.8V; 3V ~ 18V
Logic Family CD4000
Propagation Delay 250 ns
Operating Current 0.0600 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54F27 Triple 3-Input Positive-NOR Gates - 5962-8951001CA - Texas Instruments
Specs
Gate Type NOR
Logic Family F
Propagation Delay 6 ns
View Details
4 suppliers
Gates and Inverters - 11C01FC - Quarktwin Technology Ltd.
Specs
Gate Type OR; NOR; NOR/OR Gate
Supply Voltage -4.75V ~ -5.5V
Output Type Differential
View Details
2 suppliers
Gates and Inverters - 54S133DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 13
View Details
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details