Texas Instruments CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate CD4085BM

Description
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate - CD4085BM - Texas Instruments
Dallas, TX, United States
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate
CD4085BM
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate CD4085BM
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125

CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOIC Logic IC
770-CD4085BM
Dual 18V SOIC Logic IC 770-CD4085BM
CMOS Dual 2-Wide AND-OR-INVERT Gate, 18V, 250ns, SOIC Product overview: CD4085BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4085BM can be used for catalog matching and distributor lookup.

CMOS Dual 2-Wide AND-OR-INVERT Gate, 18V, 250ns, SOIC Product overview: CD4085BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4085BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-CD4085BM-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-CD4085BM-ND
Gates and Inverters - Multi-Function, Configurable 296-CD4085BM-ND
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 1038542-CD4085BM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
1038542-CD4085BM
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable 1038542-CD4085BM
Win Source Part Number: 1038542-CD4085BM Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable Series: 4000B Package: Tube Number of Circuits: 2 Standard Package: 50 Mounting: SMD (SMT) Logic Type: AND/OR/INVERT Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Voltage - Supply: 3V ~ 18V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): MC10H117MELG; CD4085BM96; NLV14082BDR2G; NLV14082BDG; MC14082BD; CD4082BM96; CD4072BM; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: CD4085BME4-ND,CD4085 BM-ND,CD4085BME4,CD4 085BMG4,2156-CD4085B M,296-CD4085BM,TEXTI SCD4085BM,296-32915- 5-ND,296-32915-5,CD4 085BMG4-ND Base Product Number: CD4085

Win Source Part Number: 1038542-CD4085BM
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Series: 4000B
Package: Tube
Number of Circuits: 2
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Voltage - Supply: 3V ~ 18V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): MC10H117MELG; CD4085BM96; NLV14082BDR2G; NLV14082BDG; MC14082BD; CD4082BM96; CD4072BM;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: CD4085BME4-ND,CD4085BM-ND,CD4085BME4,CD4085BMG4,2156-CD4085BM,296-CD4085BM,TEXTISCD4085BM,296-32915-5-ND,296-32915-5,CD4085BMG4-ND
Base Product Number: CD4085

Buy Now Datasheet
 - CD4085BM - Rochester Electronics
Newburyport, MA, United States
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate

CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4085BM
Logic Gates CD4085BM
Logic Gates CMOS Dual 2W 2In AND-OR-INVERT Gate

Logic Gates CMOS Dual 2W 2In AND-OR-INVERT Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4085BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4085BM
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4085BM
IC DUAL AND-ORINV GATE 14-SOIC

IC DUAL AND-ORINV GATE 14-SOIC

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - CD4085BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4085BM
Gates and Inverters - Multi-Function, Configurable CD4085BM
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-SOIC

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - CD4085BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4085BM
Logic - Gates and Inverters - Multi-Function, Configurable CD4085BM
IC DUAL AND-ORINV GATE 14-SOIC

IC DUAL AND-ORINV GATE 14-SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4085BM 770-CD4085BM 296-CD4085BM-ND 1038542-CD4085BM CD4085BM CD4085BM CD4085BM CD4085BM CD4085BM
Product Name CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate Dual 18V SOIC Logic IC Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable
Gate Type OR AND; OR GATE NOT; AND; OR NOT; AND; OR; AND/OR/INVERT Gate NOT; AND; OR NOT; AND AND; OR; AND/OR/INVERT Gate NOT; AND
Supply Voltage 3V; 10 18V 3V ~ 18V 3V ~ 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 250 ns 250 ns
Operating Current 0.0600 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; 24-CDIP
View Details
2 suppliers