Texas Instruments CD4085B-MIL CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate CD4085BF3A

Description
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4085B-MIL CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate - CD4085BF3A - Texas Instruments
Dallas, TX, United States
CD4085B-MIL CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate
CD4085BF3A
CD4085B-MIL CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate CD4085BF3A
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-CDIP -55 to 125

CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BF3A - 1159768-CD4085BF3A - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BF3A
1159768-CD4085BF3A
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BF3A 1159768-CD4085BF3A
Manufacturer: Texas Instruments Win Source Part Number: 1159768-CD4085BF3A Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159768-CD4085BF3A
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Dual Logic IC
770-CD4085BF3A
Dual Logic IC 770-CD4085BF3A
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-CDIP -55 to 125 Product overview: CD4085BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4085BF3A can be used for catalog matching and distributor lookup.

CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-CDIP -55 to 125 Product overview: CD4085BF3A from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4085BF3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4085BF3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4085BF3A
Gates and Inverters - Multi-Function, Configurable CD4085BF3A
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-CDIP

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4085BF3A 1159768-CD4085BF3A 770-CD4085BF3A CD4085BF3A
Product Name CD4085B-MIL CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BF3A Dual Logic IC Gates and Inverters - Multi-Function, Configurable
Gate Type OR NOT AND; OR GATE AND; OR; AND/OR/INVERT Gate
Supply Voltage 3V; 10 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 250 ns 180 ns
Operating Current 0.0600 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54F10LM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers
 - 54LS10DMQB - Rochester Electronics
Texas Instruments
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers