Texas Instruments CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate CD4085BE

Description
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate - CD4085BE - Texas Instruments
Dallas, TX, United States
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate
CD4085BE
CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate CD4085BE
CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-PDIP -55 to 125

CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate 14-PDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BE - 006202-CD4085BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BE
006202-CD4085BE
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BE 006202-CD4085BE
Manufacturer: Texas Instruments Win Source Part Number: 006202-CD4085BE Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: AND/OR/INVERT Gate Number of Inputs: 8 Input (2, 2, 2, 2) Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006202-CD4085BE
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND/OR/INVERT Gate
Number of Inputs: 8 Input (2, 2, 2, 2)
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
CMOS AND-OR-INVERT Gate, 2-Wide 2-Input, 14-PDIP Product overview: CD4085BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4085BE can be used for catalog matching and distributor lookup.

CMOS AND-OR-INVERT Gate, 2-Wide 2-Input, 14-PDIP Product overview: CD4085BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4085BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-3522-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-3522-5-ND
Gates and Inverters - Multi-Function, Configurable 296-3522-5-ND
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-PDIP

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-PDIP

Buy Now Datasheet
Logic, 2-In And-Or-Inv Gate, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8547 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 2-In And-Or-Inv Gate, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8547
Logic, 2-In And-Or-Inv Gate, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8547
LOGIC, 2-IN AND-OR-INV GATE, 14DIP; Logic Family / Base Number:CD4085; Logic Type:AND / OR / INVERTER; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; RoHS Compliant: Yes

LOGIC, 2-IN AND-OR-INV GATE, 14DIP; Logic Family / Base Number:CD4085; Logic Type:AND / OR / INVERTER; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4085BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4085BE
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4085BE
IC 2-IN AND-OR-INV GATE 14-DIP

IC 2-IN AND-OR-INV GATE 14-DIP

Supplier's Site
Logic - Gates and Inverters - Multi-Function, Configurable - CD4085BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4085BE
Logic - Gates and Inverters - Multi-Function, Configurable CD4085BE
IC 2-IN AND-OR-INV GATE 14-DIP

IC 2-IN AND-OR-INV GATE 14-DIP

Supplier's Site Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4085BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4085BE
Gates and Inverters - Multi-Function, Configurable CD4085BE
AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-PDIP

AND/OR/INVERT Gate Configurable 2 Circuit 8 Input (2, 2, 2, 2) Input 14-PDIP

Buy Now
Gates and Inverters - Multi-Function, Configurable - CD4085BE - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters - Multi-Function, Configurable
CD4085BE
Gates and Inverters - Multi-Function, Configurable CD4085BE
AND-OR-INVERT GATE

AND-OR-INVERT GATE

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4085BE
Logic Gates CD4085BE
Logic Gates AND/OR Invert Gate

Logic Gates AND/OR Invert Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4085BE 006202-CD4085BE 770-CD4085BE 296-3522-5-ND 36AJ8547 CD4085BE CD4085BE CD4085BE CD4085BE CD4085BE
Product Name CD4085B CMOS Dual 2-Wide 2-Input AND-OR-INVERT Gate Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4085BE Logic IC Gates and Inverters - Multi-Function, Configurable Logic, 2-In And-Or-Inv Gate, 14Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic Gates
Gate Type OR NOT; AND; OR; AND/OR/INVERT Gate AND; OR GATE, Inverter NOT; AND; OR NOT; AND / OR / INVERTER NOT; AND NOT; AND AND; OR; AND/OR/INVERT Gate NOT; OR; AND/OR/INVERT Gate
Supply Voltage 3V; 10 3 V ~ 18 V 18V 3V ~ 18V 18V 1.8V; 3V ~ 18V 3V ~ 18V
Logic Family CD4000
Propagation Delay 250 ns 250 ns
Operating Current 0.0600 mA 6.8 mA 6.8 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-86833012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54ALS30A 8-Input Positive-NAND Gates - 5962-8683701DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VCA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details