Texas Instruments CD4082B CMOS Dual 4-Input AND Gate CD4082BPWR

Description
CMOS Dual 4-Input AND Gate 14-TSSOP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input AND Gate 14-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4082B CMOS Dual 4-Input AND Gate - CD4082BPWR - Texas Instruments
Dallas, TX, United States
CD4082B CMOS Dual 4-Input AND Gate
CD4082BPWR
CD4082B CMOS Dual 4-Input AND Gate CD4082BPWR
CMOS Dual 4-Input AND Gate 14-TSSOP -55 to 125

CMOS Dual 4-Input AND Gate 14-TSSOP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4082BPWR - 121182-CD4082BPWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4082BPWR
121182-CD4082BPWR
Logic - Logic - Gates and Inverters - CD4082BPWR 121182-CD4082BPWR
Manufacturer: Texas Instruments Win Source Part Number: 121182-CD4082BPWR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121182-CD4082BPWR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - CD4082BPWR - Rochester Electronics
Newburyport, MA, United States
AND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

AND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-31525-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31525-1-ND
Gates and Inverters 296-31525-1-ND
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-31525-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31525-2-ND
Gates and Inverters 296-31525-2-ND
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 296-31525-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31525-6-ND
Gates and Inverters 296-31525-6-ND
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 18V TSSOP Logic IC
705-CD4082BPWR
Dual 18V TSSOP Logic IC 705-CD4082BPWR
CMOS Dual 4-Input AND Gate, 18V, 125°C, TSSOP Product overview: CD4082BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4082BPWR can be used for catalog matching and distributor lookup.

CMOS Dual 4-Input AND Gate, 18V, 125°C, TSSOP Product overview: CD4082BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4082BPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD4082BPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4082BPWR
Gates and Inverters CD4082BPWR
AND Gate IC 2 Channel 14-TSSOP

AND Gate IC 2 Channel 14-TSSOP

Buy Now
Gates and Inverters - CD4082BPWR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4082BPWR
Gates and Inverters CD4082BPWR
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet
AND Gate 2-Element 4-IN CMOS 14-Pin TSSOP T/R - 815-CD4082BPWR - Utmel Electronic Limited
Hong Kong, China
AND Gate 2-Element 4-IN CMOS 14-Pin TSSOP T/R
815-CD4082BPWR
AND Gate 2-Element 4-IN CMOS 14-Pin TSSOP T/R 815-CD4082BPWR
AND Gate 2-Element 4-IN CMOS 14-Pin TSSOP T/R

AND Gate 2-Element 4-IN CMOS 14-Pin TSSOP T/R

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4082BPWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4082BPWR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4082BPWR
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
CD4082BPWR
Logic ICs >> Gates CD4082BPWR
1uA 3V~18V 2 90ns@15V,50pF AND Gate TSSOP-14 Gates ROHS

1uA 3V~18V 2 90ns@15V,50pF AND Gate TSSOP-14 Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4082BPWR
Logic Gates CD4082BPWR
Logic Gates CMOS Dual 4-Input AND Gate

Logic Gates CMOS Dual 4-Input AND Gate

Buy Now Datasheet
Logic - Gates and Inverters - CD4082BPWR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4082BPWR
Logic - Gates and Inverters CD4082BPWR
IC GATE AND 2CH 4-INP 14TSSOP

IC GATE AND 2CH 4-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4082BPWR 121182-CD4082BPWR CD4082BPWR 296-31525-1-ND 705-CD4082BPWR CD4082BPWR CD4082BPWR 815-CD4082BPWR CD4082BPWR CD4082BPWR CD4082BPWR CD4082BPWR
Product Name CD4082B CMOS Dual 4-Input AND Gate Logic - Logic - Gates and Inverters - CD4082BPWR Gates and Inverters Dual 18V TSSOP Logic IC Gates and Inverters Gates and Inverters AND Gate 2-Element 4-IN CMOS 14-Pin TSSOP T/R Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Logic Gates Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND AND; AND GATE AND; AND Gate AND; AND Gate AND AND AND NOT; AND
Supply Voltage 3V; 10 3 V ~ 18 V 3V ~ 18V 18V 1.8V; 3V ~ 18V 3V ~ 18V 5V; 5V 1.8V 3V~18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 CMOS CMOS; CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 3.4 mA 3.4 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS02FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54LS03DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers