Texas Instruments CD4082B CMOS Dual 4-Input AND Gate CD4082BNSR

Description
CMOS Dual 4-Input AND Gate 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input AND Gate 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4082B CMOS Dual 4-Input AND Gate - CD4082BNSR - Texas Instruments
Dallas, TX, United States
CD4082B CMOS Dual 4-Input AND Gate
CD4082BNSR
CD4082B CMOS Dual 4-Input AND Gate CD4082BNSR
CMOS Dual 4-Input AND Gate 14-SO -55 to 125

CMOS Dual 4-Input AND Gate 14-SO -55 to 125

Buy Now Datasheet
 - CD4082BNSR - Rochester Electronics
Newburyport, MA, United States
AND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

AND Gate, 4000/14000/40000 Series, 2-Func, 4-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4082BNSR - 1159767-CD4082BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4082BNSR
1159767-CD4082BNSR
Logic - Logic - Gates and Inverters - CD4082BNSR 1159767-CD4082BNSR
Manufacturer: Texas Instruments Win Source Part Number: 1159767-CD4082BNSR Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159767-CD4082BNSR
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now
Gates and Inverters - 296-31524-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31524-1-ND
Gates and Inverters 296-31524-1-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-31524-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31524-6-ND
Gates and Inverters 296-31524-6-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-31524-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31524-2-ND
Gates and Inverters 296-31524-2-ND
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now Datasheet
Singapore, Singapore
Dual 18V Logic IC
705-CD4082BNSR
Dual 18V Logic IC 705-CD4082BNSR
CMOS Dual 4-Input AND Gate IC, 3-18V, 125°C, SOP Product overview: CD4082BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4082BNSR can be used for catalog matching and distributor lookup.

CMOS Dual 4-Input AND Gate IC, 3-18V, 125°C, SOP Product overview: CD4082BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4082BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4082BNSR
Logic Gates CD4082BNSR
Logic Gates CMOS Dual 4-Input AND Gate

Logic Gates CMOS Dual 4-Input AND Gate

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4082BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4082BNSR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4082BNSR
IC GATE AND 2CH 4-INP 14SO

IC GATE AND 2CH 4-INP 14SO

Supplier's Site
Logic - Gates and Inverters - CD4082BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4082BNSR
Logic - Gates and Inverters CD4082BNSR
IC GATE AND 2CH 4-INP 14SOP

IC GATE AND 2CH 4-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - CD4082BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4082BNSR
Gates and Inverters CD4082BNSR
AND Gate IC 2 Channel 14-SO

AND Gate IC 2 Channel 14-SO

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4082BNSR CD4082BNSR 1159767-CD4082BNSR 296-31524-1-ND 705-CD4082BNSR CD4082BNSR CD4082BNSR CD4082BNSR CD4082BNSR
Product Name CD4082B CMOS Dual 4-Input AND Gate Logic - Logic - Gates and Inverters - CD4082BNSR Gates and Inverters Dual 18V Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND NOT AND AND; AND GATE AND NOT; AND AND; AND Gate
Supply Voltage 3V; 10 3V ~ 18V 18V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS CMOS
Propagation Delay 120 ns 90 ns 90 ns
Operating Current 0.0150 mA 1.00E-3 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H30DM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-8684101DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - 5402DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 720-100160FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers