CMOS Dual 4-Input AND Gate 14-SOIC -55 to 125
AND Gate IC 2 Channel 14-SOIC
AND Gate IC 2 Channel 14-SOIC
AND Gate IC 2 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1028237-CD4082BMT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
CMOS Dual 4-Input AND Gate, 18V, 90ns, SOIC Product overview: CD4082BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4082BMT can be used for catalog matching and distributor lookup.
IC GATE AND 2CH 4-INP 14SOIC
IC GATE AND 2CH 4-INP 14SOIC
Logic Gates CMOS Dual 4-Input AND Gate
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4082BMT | 296-CD4082BMTTR-ND | 1028237-CD4082BMT | 705-CD4082BMT | CD4082BMT | CD4082BMT | CD4082BMT | CD4082BMT |
| Product Name | CD4082B CMOS Dual 4-Input AND Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4082BMT | Dual 18V SOIC Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND GATE | NOT; AND | AND | AND; AND Gate | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | |||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | ||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA |