CMOS Dual 4-Input AND Gate 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159766-CD4082BM96
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4082
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): HCF4082M013TR; HCF4082BM1; HEF4082BTT;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
2-Ch 4-In CMOS AND Gate IC, 3-18V, SOIC Product overview: CD4082BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4082BM96 can be used for catalog matching and distributor lookup.
AND Gate IC 2 Channel 14-SOIC
AND Gate IC 2 Channel 14-SOIC
AND Gate IC 2 Channel 14-SOIC
AND GATE, DUAL, 4 I/P, SOIC-14; Logic Family / Base Number:CD4082; Logic Type:AND Gate; Output Current:-; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 2CH 4-INP 14SOIC
IC GATE AND 2CH 4-INP 14SOIC
IC GATE AND 2CH 4-INP 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4082BM96 | 1159766-CD4082BM96 | 705-CD4082BM96 | 296-31523-2-ND | 26AJ5422 | CD4082BM96 | CD4082BM96 | CD4082BM96 | CD4082BM96 |
| Product Name | CD4082B CMOS Dual 4-Input AND Gate | Logic - Logic - Gates and Inverters - CD4082BM96 | 18V SOIC Logic IC | Gates and Inverters | And Gate, Dual, 4 I/p, Soic-14; Logic Family / Base Number Texas Instruments | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND; AND GATE | AND | AND; AND Gate | AND; AND Gate | AND | AND; AND Gate | NOT; AND |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 18V | 3V ~ 18V | 18V | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) |
| Logic Family | CD4000 | CMOS | |||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | 90 ns | ||||
| Operating Current | 0.0150 mA | 3.4 mA | 3.4 mA | 1.00E-3 mA |