CMOS Dual 4-Input AND Gate 14-PDIP -55 to 125
IC AND 2-CIR 4-IN 14-PDIP
IC GATE AND 2CH 4-INP 14DIP
AND Gate IC 2 Channel 14-PDIP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4082BEE4 | 296-CD4082BEE4-ND | CD4082BEE4 | CD4082BEE4 | CD4082BEE4 |
| Product Name | CD4082B CMOS Dual 4-Input AND Gate | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | AND | AND | AND; AND Gate | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 1.8V | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | ||||
| Propagation Delay | 120 ns | 90 ns | |||
| Operating Current | 0.0150 mA | 6.8 mA |