Texas Instruments CD4082B CMOS Dual 4-Input AND Gate CD4082BE

Description
CMOS Dual 4-Input AND Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Dual 4-Input AND Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4082B CMOS Dual 4-Input AND Gate - CD4082BE - Texas Instruments
Dallas, TX, United States
CD4082B CMOS Dual 4-Input AND Gate
CD4082BE
CD4082B CMOS Dual 4-Input AND Gate CD4082BE
CMOS Dual 4-Input AND Gate 14-PDIP -55 to 125

CMOS Dual 4-Input AND Gate 14-PDIP -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-2067-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2067-5-ND
Gates and Inverters 296-2067-5-ND
AND Gate IC 2 Channel 14-PDIP

AND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
Logic Gates - 2528810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2528810
Logic Gates 2528810
AND Gate CD4082BE

AND Gate CD4082BE

Supplier's Site
Logic Gates - 2528809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2528809
Logic Gates 2528809
AND Gate CD4082BE

AND Gate CD4082BE

Supplier's Site
Logic Gates - 2528810P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2528810P
Logic Gates 2528810P
AND Gate CD4082BE

AND Gate CD4082BE

Supplier's Site
 - CD4082BE - Rochester Electronics
Newburyport, MA, United States
CD4082B CMOS Dual 4-Input AND Gate

CD4082B CMOS Dual 4-Input AND Gate

Supplier's Site Datasheet
Singapore, Singapore
18V Logic IC
705-CD4082BE
18V Logic IC 705-CD4082BE
2-Ch 4-In AND Gate IC, 3-18V, CMOS, PDIP Product overview: CD4082BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4082BE can be used for catalog matching and distributor lookup.

2-Ch 4-In AND Gate IC, 3-18V, CMOS, PDIP Product overview: CD4082BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4082BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4082BE - 006201-CD4082BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4082BE
006201-CD4082BE
Logic - Logic - Gates and Inverters - CD4082BE 006201-CD4082BE
Manufacturer: Texas Instruments Win Source Part Number: 006201-CD4082BE Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 006201-CD4082BE
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - CD4082BE - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4082BE
Gates and Inverters CD4082BE
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - CD4082BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4082BE
Gates and Inverters CD4082BE
AND Gate IC 2 Channel 14-PDIP

AND Gate IC 2 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD4082BE
Logic Gates CD4082BE
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4082BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4082BE
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4082BE
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site
Ic, Gate; Logic Family / Base Number Texas Instruments - 26AJ5421 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate; Logic Family / Base Number Texas Instruments
26AJ5421
Ic, Gate; Logic Family / Base Number Texas Instruments 26AJ5421
IC, GATE; Logic Family / Base Number:CD4082; Logic Type:AND; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes

IC, GATE; Logic Family / Base Number:CD4082; Logic Type:AND; Output Current:6.8mA; No. of Inputs:4; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - CD4082BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4082BE
Logic - Gates and Inverters CD4082BE
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4082BE 296-2067-5-ND 2528810 CD4082BE 705-CD4082BE 006201-CD4082BE CD4082BE CD4082BE CD4082BE CD4082BE 26AJ5421 CD4082BE
Product Name CD4082B CMOS Dual 4-Input AND Gate Gates and Inverters Logic Gates 18V Logic IC Logic - Logic - Gates and Inverters - CD4082BE Gates and Inverters Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Ic, Gate; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters
Gate Type AND AND AND; AND AND AND; AND GATE NOT; AND; AND Gate AND; AND Gate AND; AND Gate AND AND; AND NOT; AND
Supply Voltage 3V; 10 3V ~ 18V 18V 3 V ~ 18 V 3V ~ 18V 1.8V; 3V ~ 18V 1.8V 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 AND CMOS
Propagation Delay 120 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 3.4 mA 3.4 mA 6.8 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 54F10LM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers