CMOS Quad 2-Input AND Gate 14-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 006200-CD4081BPWR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
AND Gate IC 4 Channel 14-TSSOP
4-ch 2-input CMOS AND Gate IC, 3-18V, 14-TSSOP Product overview: CD4081BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BPWR can be used for catalog matching and distributor lookup.
IC, QUAD AND GATE, 2I/P, TSSOP-14; Logic Family / Base Number:CD4081; Logic Type:AND; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC GATE AND 4CH 2-INP 14TSSOP
AND Gate IC 4 Channel 14-TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
IC GATE AND 4CH 2-INP 14TSSOP
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4081BPWR | 006200-CD4081BPWR | 296-14141-6-ND | 705-CD4081BPWR | 52AH3699 | CD4081BPWR | CD4081BPWR | CD4081BPWR | CD4081BPWR |
| Product Name | CD4081B CMOS Quad 2-Input AND Gate | Logic - Logic - Gates and Inverters - CD4081BPWR | Gates and Inverters | 18V TSSOP Logic IC | Ic, Quad And Gate, 2I/p, Tssop-14; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | AND | NOT; AND; AND Gate | AND | AND; AND GATE | AND; AND | AND | AND; AND Gate | AND; AND Gate | NOT; AND |
| Supply Voltage | 3V; 10 | 3 V ~ 18 V | 3V ~ 18V | 18V | 18V | 1.8V | 1.8V; 3V ~ 18V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) |
| Logic Family | CD4000 | ||||||||
| Propagation Delay | 12 ns | 90 ns | 90 ns | 90 ns | 90 ns | ||||
| Operating Current | 0.0150 mA | 3.4 mA | 3.4 mA | 1.00E-3 mA |