Texas Instruments CD4081B CMOS Quad 2-Input AND Gate CD4081BNSRG4

Description
CMOS Quad 2-Input AND Gate 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input AND Gate 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4081B CMOS Quad 2-Input AND Gate - CD4081BNSRG4 - Texas Instruments
Dallas, TX, United States
CD4081B CMOS Quad 2-Input AND Gate
CD4081BNSRG4
CD4081B CMOS Quad 2-Input AND Gate CD4081BNSRG4
CMOS Quad 2-Input AND Gate 14-SO -55 to 125

CMOS Quad 2-Input AND Gate 14-SO -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Gates
Product Number CD4081BNSRG4
Product Name CD4081B CMOS Quad 2-Input AND Gate
Gate Type AND
Supply Voltage 3V; 10
Logic Family CD4000
Propagation Delay 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VCA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details
DIP Logic IC - 770-100102DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers
Gates and Inverters - 54S40FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers