Texas Instruments CD4081B CMOS Quad 2-Input AND Gate CD4081BNSR

Description
CMOS Quad 2-Input AND Gate 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input AND Gate 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4081B CMOS Quad 2-Input AND Gate - CD4081BNSR - Texas Instruments
Dallas, TX, United States
CD4081B CMOS Quad 2-Input AND Gate
CD4081BNSR
CD4081B CMOS Quad 2-Input AND Gate CD4081BNSR
CMOS Quad 2-Input AND Gate 14-SO -55 to 125

CMOS Quad 2-Input AND Gate 14-SO -55 to 125

Buy Now Datasheet
 - CD4081BNSR - Rochester Electronics
Newburyport, MA, United States
AND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4081BNSR - 1159764-CD4081BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4081BNSR
1159764-CD4081BNSR
Logic - Logic - Gates and Inverters - CD4081BNSR 1159764-CD4081BNSR
Manufacturer: Texas Instruments Win Source Part Number: 1159764-CD4081BNSR Series: 4000B Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4081 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOP Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): TC4081BF(TB,N); TC4081BF(N.F); TC4081BF(TB,EL,N,F; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159764-CD4081BNSR
Series: 4000B
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4081
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): TC4081BF(TB,N); TC4081BF(N.F); TC4081BF(TB,EL,N,F;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
18V Logic IC - 705-CD4081BNSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V Logic IC
705-CD4081BNSR
18V Logic IC 705-CD4081BNSR
4-Ch CMOS AND Gate IC, 3-18V, 2-Input, 14-SO, -55-125C Product overview: CD4081BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BNSR can be used for catalog matching and distributor lookup.

4-Ch CMOS AND Gate IC, 3-18V, 2-Input, 14-SO, -55-125C Product overview: CD4081BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14140-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14140-2-ND
Gates and Inverters 296-14140-2-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-14140-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14140-1-ND
Gates and Inverters 296-14140-1-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-14140-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14140-6-ND
Gates and Inverters 296-14140-6-ND
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4081BNSR
Logic Gates CD4081BNSR
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - CD4081BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4081BNSR
Gates and Inverters CD4081BNSR
AND Gate IC 4 Channel 14-SO

AND Gate IC 4 Channel 14-SO

Buy Now
Logic - Gates and Inverters - CD4081BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4081BNSR
Logic - Gates and Inverters CD4081BNSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - CD4081BNSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4081BNSR
Gates and Inverters CD4081BNSR
IC GATE AND 4CH 2-INP 14SOP

IC GATE AND 4CH 2-INP 14SOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4081BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4081BNSR
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4081BNSR
IC GATE AND 4CH 2-INP 14SO

IC GATE AND 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4081BNSR CD4081BNSR 1159764-CD4081BNSR 705-CD4081BNSR 296-14140-2-ND CD4081BNSR CD4081BNSR CD4081BNSR CD4081BNSR CD4081BNSR
Product Name CD4081B CMOS Quad 2-Input AND Gate Logic - Logic - Gates and Inverters - CD4081BNSR 18V Logic IC Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND NOT; AND; AND Gate AND; AND GATE AND AND; AND Gate NOT; AND AND; AND Gate AND
Supply Voltage 3V; 10 3 V ~ 18 V 18V 3V ~ 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 3V ~ 18V 1.8V
Logic Family CD4000 CMOS CMOS
Propagation Delay 12 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-86871012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100118FC - Acme Chip Technology Co., Limited
Specs
Gate Type AND
Output Type Differential
IC Package Type Other; 24-CFlatpack
View Details
2 suppliers