IC AND 4-CIR 2-IN 14-SO
CMOS Quad 2-Input AND Gate
AND Gate IC 4 Channel 14-SO
IC GATE AND 4CH 2-INP 14SO
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-CD4081BNS-ND | CD4081BNS | CD4081BNS | CD4081BNS | CD4081BNS |
| Product Name | Gates and Inverters | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND; AND Gate | AND | |
| Supply Voltage | 3V ~ 18V | 1.8V; 3V ~ 18V | 1.8V | ||
| Inputs | 2 | 2 | |||
| Propagation Delay | 90 ns | ||||
| Low Level Output Current (Sink) | 6.8 mA |