Texas Instruments CD4081B CMOS Quad 2-Input AND Gate CD4081BMTG4

Description
CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4081B CMOS Quad 2-Input AND Gate - CD4081BMTG4 - Texas Instruments
Dallas, TX, United States
CD4081B CMOS Quad 2-Input AND Gate
CD4081BMTG4
CD4081B CMOS Quad 2-Input AND Gate CD4081BMTG4
CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125

CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-CD4081BMTG4
Quad 18V SOIC Logic IC 705-CD4081BMTG4
CMOS Quad 2-Input AND Gate, 18V, 125°C, SOIC Product overview: CD4081BMTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BMTG4 can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input AND Gate, 18V, 125°C, SOIC Product overview: CD4081BMTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BMTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - CD4081BMTG4 - 1028234-CD4081BMTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4081BMTG4
1028234-CD4081BMTG4
Logic - Logic - Gates and Inverters - CD4081BMTG4 1028234-CD4081BMTG4
Manufacturer: Texas Instruments Win Source Part Number: 1028234-CD4081BMTG4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 1028234-CD4081BMTG4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD4081BMTG4 705-CD4081BMTG4 1028234-CD4081BMTG4
Product Name CD4081B CMOS Quad 2-Input AND Gate Quad 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4081BMTG4
Gate Type AND AND; AND GATE NOT; AND; AND Gate
Supply Voltage 3V; 10 18V 3 V ~ 18 V
Logic Family CD4000
Propagation Delay 12 ns 90 ns 90 ns
Operating Current 0.0150 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS26FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MDA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details