Texas Instruments CD4081B CMOS Quad 2-Input AND Gate CD4081BMG4

Description
CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4081B CMOS Quad 2-Input AND Gate - CD4081BMG4 - Texas Instruments
Dallas, TX, United States
CD4081B CMOS Quad 2-Input AND Gate
CD4081BMG4
CD4081B CMOS Quad 2-Input AND Gate CD4081BMG4
CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125

CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125

Buy Now Datasheet
 - CD4081BMG4 - Rochester Electronics
Newburyport, MA, United States
CD4081B CMOS Quad 2-Input AND Gate

CD4081B CMOS Quad 2-Input AND Gate

Supplier's Site Datasheet
Gates and Inverters - CD4081BMG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD4081BMG4-ND
Gates and Inverters CD4081BMG4-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4081BMG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4081BMG4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4081BMG4
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4081BMG4
Logic Gates CD4081BMG4
Logic Gates CMOS Quad 2-Input AND Gate

Logic Gates CMOS Quad 2-Input AND Gate

Buy Now Datasheet
Gates and Inverters - CD4081BMG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4081BMG4
Gates and Inverters CD4081BMG4
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4081BMG4 CD4081BMG4 CD4081BMG4-ND CD4081BMG4 CD4081BMG4 CD4081BMG4
Product Name CD4081B CMOS Quad 2-Input AND Gate Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND AND AND AND; AND Gate
Supply Voltage 3V; 10 3V ~ 18V 1.8V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 12 ns 90 ns
Operating Current 0.0150 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S86DM - Quarktwin Technology Ltd.
Specs
Gate Type XOR; XOR (Exclusive OR)
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54HC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8403701VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Gates and Inverters - Multi-Function, Configurable - 54LS05FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers