CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125
AND Gate IC 4 Channel 14-SOIC
4-Ch CMOS AND Gate IC, 3-18V, 2-Input, SOIC, Gold Plated Product overview: CD4081BM96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BM96G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1159762-CD4081BM96G4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
AND Gate IC 4 Channel 14-SOIC
IC GATE AND 4CH 2-INP 14SOIC
Logic Gates CMOS Quad 2-Input AND Gate
IC GATE AND 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4081BM96G4 | CD4081BM96G4-ND | 705-CD4081BM96G4 | 1159762-CD4081BM96G4 | CD4081BM96G4 | CD4081BM96G4 | CD4081BM96G4 | CD4081BM96G4 |
| Product Name | CD4081B CMOS Quad 2-Input AND Gate | Gates and Inverters | 18V SOIC Logic IC | Logic - Logic - Gates and Inverters - CD4081BM96G4 | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | AND | AND | AND; AND GATE | NOT | AND; AND Gate | NOT; AND | AND | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | ||
| Logic Family | CD4000 | CMOS | ||||||
| Propagation Delay | 12 ns | 90 ns | 90 ns | |||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA |