Texas Instruments CD4081B CMOS Quad 2-Input AND Gate CD4081BM96

Description
CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4081B CMOS Quad 2-Input AND Gate - CD4081BM96 - Texas Instruments
Dallas, TX, United States
CD4081B CMOS Quad 2-Input AND Gate
CD4081BM96
CD4081B CMOS Quad 2-Input AND Gate CD4081BM96
CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125

CMOS Quad 2-Input AND Gate 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-25955-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25955-1-ND
Gates and Inverters 296-25955-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-25955-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25955-6-ND
Gates and Inverters 296-25955-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-25955-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-25955-2-ND
Gates and Inverters 296-25955-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
705-CD4081BM96
18V SOIC Logic IC 705-CD4081BM96
4-ch 2-input CMOS AND Gate IC, 3-18V, 14-SOIC Product overview: CD4081BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BM96 can be used for catalog matching and distributor lookup.

4-ch 2-input CMOS AND Gate IC, 3-18V, 14-SOIC Product overview: CD4081BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4081BM96 - 083131-CD4081BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4081BM96
083131-CD4081BM96
Logic - Logic - Gates and Inverters - CD4081BM96 083131-CD4081BM96
Manufacturer: Texas Instruments Win Source Part Number: 083131-CD4081BM96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 083131-CD4081BM96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - CD4081BM96 - Rochester Electronics
Newburyport, MA, United States
AND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - CD4081BM96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4081BM96
Gates and Inverters CD4081BM96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - CD4081BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4081BM96
Logic - Gates and Inverters CD4081BM96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD4081BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4081BM96
Gates and Inverters CD4081BM96
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4081BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4081BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4081BM96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Logic, And, Quad, Soic-14; Logic Family / Base Number Texas Instruments - 29AH3577 - Newark, An Avnet Company
Chicago, IL, United States
Logic, And, Quad, Soic-14; Logic Family / Base Number Texas Instruments
29AH3577
Logic, And, Quad, Soic-14; Logic Family / Base Number Texas Instruments 29AH3577
LOGIC, AND, QUAD, SOIC-14; Logic Family / Base Number:CD4081; Logic Type:AND; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:CD4000; RoHS Compliant: Yes

LOGIC, AND, QUAD, SOIC-14; Logic Family / Base Number:CD4081; Logic Type:AND; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:CD4000; RoHS Compliant: Yes

Supplier's Site
Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments - 32H5431 - Newark, An Avnet Company
Chicago, IL, United States
Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments
32H5431
Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments 32H5431
QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes

QUAD AND GATE, 2I/P, SOIC-14; Logic Function:AND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4081; Logic IC Family:4000B; Supply Voltage Min:3V; Supply Voltage Max:18V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4081BM96 296-25955-1-ND 705-CD4081BM96 083131-CD4081BM96 CD4081BM96 CD4081BM96 CD4081BM96 CD4081BM96 CD4081BM96 29AH3577 32H5431
Product Name CD4081B CMOS Quad 2-Input AND Gate Gates and Inverters 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4081BM96 Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic, And, Quad, Soic-14; Logic Family / Base Number Texas Instruments Quad And Gate, 2I/p, Soic-14; Logic Function Texas Instruments
Gate Type AND AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate NOT; AND AND; AND Gate AND AND; AND
Supply Voltage 3V; 10 3V ~ 18V 18V 3 V ~ 18 V 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V; 3V ~ 18V 1.8V 18V 18V
Logic Family CD4000 CMOS
Propagation Delay 12 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA 3.4 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC32 Quadruple 2-Input Positive-OR Gate - 5962-8761401DA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
2 suppliers
SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101CA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details