Texas Instruments CD4081B CMOS Quad 2-Input AND Gate CD4081BE

Description
CMOS Quad 2-Input AND Gate 14-PDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Quad 2-Input AND Gate 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4081B CMOS Quad 2-Input AND Gate - CD4081BE - Texas Instruments
Dallas, TX, United States
CD4081B CMOS Quad 2-Input AND Gate
CD4081BE
CD4081B CMOS Quad 2-Input AND Gate CD4081BE
CMOS Quad 2-Input AND Gate 14-PDIP -55 to 125

CMOS Quad 2-Input AND Gate 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
18V Logic IC
705-CD4081BE
18V Logic IC 705-CD4081BE
4-ch CMOS AND Gate IC, 3-18V, 14-PDIP, Military Product overview: CD4081BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BE can be used for catalog matching and distributor lookup.

4-ch CMOS AND Gate IC, 3-18V, 14-PDIP, Military Product overview: CD4081BE from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4081BE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-2066-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2066-ND
Gates and Inverters 296-2066-ND
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4081BE - 006199-CD4081BE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4081BE
006199-CD4081BE
Logic - Logic - Gates and Inverters - CD4081BE 006199-CD4081BE
Manufacturer: Texas Instruments Win Source Part Number: 006199-CD4081BE Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 3 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 006199-CD4081BE
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic Gates - 1977108 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
1977108
Logic Gates 1977108
CD4081BE, Standard Logic Gates

CD4081BE, Standard Logic Gates

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4081BE
Logic Gates CD4081BE
Logic Gates Quad 2-Input.

Logic Gates Quad 2-Input.

Buy Now Datasheet
Ic, 4000 Cmos, 4081, Dip14, 18V; Logic Family / Base Number Texas Instruments - 33AH3819 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 4000 Cmos, 4081, Dip14, 18V; Logic Family / Base Number Texas Instruments
33AH3819
Ic, 4000 Cmos, 4081, Dip14, 18V; Logic Family / Base Number Texas Instruments 33AH3819
IC, 4000 CMOS, 4081, DIP14, 18V; Logic Family / Base Number:CD4081; Logic Type:AND; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, 4000 CMOS, 4081, DIP14, 18V; Logic Family / Base Number:CD4081; Logic Type:AND; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4081BE - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4081BE
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4081BE
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
CD4081BE
Logic ICs >> Gates CD4081BE
1uA 3V~18V 4 90ns@15V,50pF AND Gate DIP-14 Gates ROHS

1uA 3V~18V 4 90ns@15V,50pF AND Gate DIP-14 Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - CD4081BE - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD4081BE
Gates and Inverters CD4081BE
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - CD4081BE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4081BE
Gates and Inverters CD4081BE
AND Gate IC 4 Channel 14-PDIP

AND Gate IC 4 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - CD4081BE - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4081BE
Logic - Gates and Inverters CD4081BE
IC GATE AND 4CH 2-INP 14DIP

IC GATE AND 4CH 2-INP 14DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4081BE 705-CD4081BE 296-2066-ND 006199-CD4081BE 1977108 CD4081BE 33AH3819 CD4081BE CD4081BE CD4081BE CD4081BE CD4081BE
Product Name CD4081B CMOS Quad 2-Input AND Gate 18V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4081BE Logic Gates Logic Gates Ic, 4000 Cmos, 4081, Dip14, 18V; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters
Gate Type AND AND; AND GATE AND NOT; AND; AND Gate AND; And AND; AND AND AND AND; AND Gate AND; AND Gate NOT; AND
Supply Voltage 3V; 10 18V 3V ~ 18V 3 V ~ 18 V 18V 1.8V 3V~18V 3V ~ 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High)
Logic Family CD4000 And
Propagation Delay 12 ns 90 ns 90 ns 90 ns 90 ns 90 ns
Operating Current 0.0150 mA 6.8 mA 3.4 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers
Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201CA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
4 suppliers