CMOS 8-Input NOR/OR Gate 14-TSSOP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159758-CD4078BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
OR/NOR Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDSO14
NOR/OR Gate Configurable 1 Circuit 8 Input 14-TSSOP
CMOS 8-Input NOR/OR Gate, 18V, 150ns, TSSOP Product overview: CD4078BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4078BPW can be used for catalog matching and distributor lookup.
IC 8INPUT NOR/OR GATE 14-TSSOP
NOR/OR Gate Configurable 1 Circuit 8 Input 14-TSSOP
Logic Gates CMOS 8-Input NOR/OR
IC 8INPUT NOR/OR GATE 14-TSSOP
IC 8INPUT NOR/OR GATE 14-TSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4078BPW | 1159758-CD4078BPW | CD4078BPW | 296-CD4078BPW-ND | 770-CD4078BPW | CD4078BPW | CD4078BPW | CD4078BPW | CD4078BPW | CD4078BPW |
| Product Name | CD4078B CMOS 8-Input NOR/OR Gate | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BPW | Gates and Inverters - Multi-Function, Configurable | 18V TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | Logic Gates | Gates and Inverters - Multi-Function, Configurable | Logic - Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOR | NOT | OR; NOR | OR; NOR | NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR; NOR/OR Gate | OR; NOR; NOR/OR Gate | NOT; NOR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 3V ~ 18V | |||||
| Logic Family | CD4000 | CMOS | CMOS | |||||||
| Propagation Delay | 150 ns | 150 ns | ||||||||
| Operating Current | 0.0150 mA | 6.8 mA | 6.8 mA |