Texas Instruments CD4078B CMOS 8-Input NOR/OR Gate CD4078BNSR

Description
CMOS 8-Input NOR/OR Gate 14-SO -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Input NOR/OR Gate 14-SO -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4078B CMOS 8-Input NOR/OR Gate - CD4078BNSR - Texas Instruments
Dallas, TX, United States
CD4078B CMOS 8-Input NOR/OR Gate
CD4078BNSR
CD4078B CMOS 8-Input NOR/OR Gate CD4078BNSR
CMOS 8-Input NOR/OR Gate 14-SO -55 to 125

CMOS 8-Input NOR/OR Gate 14-SO -55 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-14139-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-14139-6-ND
Gates and Inverters - Multi-Function, Configurable 296-14139-6-ND
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO

NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-14139-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-14139-1-ND
Gates and Inverters - Multi-Function, Configurable 296-14139-1-ND
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO

NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-14139-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-14139-2-ND
Gates and Inverters - Multi-Function, Configurable 296-14139-2-ND
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO

NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO

Buy Now Datasheet
Singapore, Singapore
18V Logic IC
770-CD4078BNSR
18V Logic IC 770-CD4078BNSR
CMOS 8-Input NOR/OR Gate, SOP, 18V, 125°C Product overview: CD4078BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4078BNSR can be used for catalog matching and distributor lookup.

CMOS 8-Input NOR/OR Gate, SOP, 18V, 125°C Product overview: CD4078BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4078BNSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BNSR - 915089-CD4078BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BNSR
915089-CD4078BNSR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BNSR 915089-CD4078BNSR
Manufacturer: Texas Instruments Win Source Part Number: 915089-CD4078BNSR Series: 4000B Operating Temperature Range: -55°C ~ 125°C Features: NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO Package: 14-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: CD4078 Categories: Integrated Circuits (ICs) Case / Package: 14-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: CD4078BNSRG4-ND, CD4078BNSRE4-ND, -296-14139-1-ND, -CD4078BNSRE4-NDR, -CD4078BNSRE4, 296-14139-6-NDR, CD4078BNSRE4, -CD4078BNSR-NDR, -296-14139-1, -CD4078BNSRG4, -CD4078BNSRG4-NDR, 296-14139-2, CD4078BNSRG4, 296-14139-1, 296-14139-6

Manufacturer: Texas Instruments
Win Source Part Number: 915089-CD4078BNSR
Series: 4000B
Operating Temperature Range: -55°C ~ 125°C
Features: NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD4078
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: CD4078BNSRG4-ND, CD4078BNSRE4-ND, -296-14139-1-ND, -CD4078BNSRE4-NDR, -CD4078BNSRE4, 296-14139-6-NDR, CD4078BNSRE4, -CD4078BNSR-NDR, -296-14139-1, -CD4078BNSRG4, -CD4078BNSRG4-NDR, 296-14139-2, CD4078BNSRG4, 296-14139-1, 296-14139-6

Buy Now Datasheet
 - CD4078BNSR - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDSO14

OR/NOR Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4078BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4078BNSR
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4078BNSR
IC 8-IN NOR/OR GATE 14SO

IC 8-IN NOR/OR GATE 14SO

Supplier's Site
Gates and Inverters - Multi-Function, Configurable - CD4078BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4078BNSR
Gates and Inverters - Multi-Function, Configurable CD4078BNSR
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO

NOR/OR Gate Configurable 1 Circuit 8 Input 14-SO

Buy Now
Logic - Gates and Inverters - Multi-Function, Configurable - CD4078BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4078BNSR
Logic - Gates and Inverters - Multi-Function, Configurable CD4078BNSR
IC 8-IN NOR/OR GATE 14SO

IC 8-IN NOR/OR GATE 14SO

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4078BNSR
Logic Gates CD4078BNSR
Logic Gates 8-Input NOR/OR Gate

Logic Gates 8-Input NOR/OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4078BNSR 296-14139-6-ND 770-CD4078BNSR 915089-CD4078BNSR CD4078BNSR CD4078BNSR CD4078BNSR CD4078BNSR CD4078BNSR
Product Name CD4078B CMOS 8-Input NOR/OR Gate Gates and Inverters - Multi-Function, Configurable 18V Logic IC Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BNSR Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Gates and Inverters - Multi-Function, Configurable Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates
Gate Type NOR OR; NOR NOR; NOR GATE, OR GATE NOT OR; NOR OR; NOR OR; NOR; NOR/OR Gate NOT; NOR
Supply Voltage 3V; 10 3V ~ 18V 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS
Propagation Delay 150 ns 150 ns
Operating Current 0.0150 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100130DC - Quarktwin Technology Ltd.
Specs
Gate Type D-Type Transparent Latch
Supply Voltage -4.2V ~ -5.7V
Output Type Standard
View Details
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic IC - 705-4070BDC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type XOR
IC Package Type Other; Bulk
View Details
3 suppliers