Texas Instruments CD4078B CMOS 8-Input NOR/OR Gate CD4078BMT

Description
CMOS 8-Input NOR/OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS 8-Input NOR/OR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4078B CMOS 8-Input NOR/OR Gate - CD4078BMT - Texas Instruments
Dallas, TX, United States
CD4078B CMOS 8-Input NOR/OR Gate
CD4078BMT
CD4078B CMOS 8-Input NOR/OR Gate CD4078BMT
CMOS 8-Input NOR/OR Gate 14-SOIC -55 to 125

CMOS 8-Input NOR/OR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - 296-CD4078BMTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters - Multi-Function, Configurable
296-CD4078BMTTR-ND
Gates and Inverters - Multi-Function, Configurable 296-CD4078BMTTR-ND
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SOIC

NOR/OR Gate Configurable 1 Circuit 8 Input 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BMT - 771352-CD4078BMT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BMT
771352-CD4078BMT
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BMT 771352-CD4078BMT
Manufacturer: Texas Instruments Win Source Part Number: 771352-CD4078BMT Series: 4000B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Logic Type: NOR/OR Gate Number of Inputs: 8 Schmitt Trigger Input: No Output Type: Single-Ended Current - Output High, Low: 6.8mA, 6.8mA Operating Supply Voltage: 3 V ~ 18 V Family Name: CD4078 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): CD4078BIM96Q1; HCF4078BM1; HCF4078M013TR; CD4078BE; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 771352-CD4078BMT
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Logic Type: NOR/OR Gate
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Operating Supply Voltage: 3 V ~ 18 V
Family Name: CD4078
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): CD4078BIM96Q1; HCF4078BM1; HCF4078M013TR; CD4078BE;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
18V SOIC Logic IC
770-CD4078BMT
18V SOIC Logic IC 770-CD4078BMT
CMOS 8-Input NOR/OR Gate, 18V, 150ns, SOIC Product overview: CD4078BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4078BMT can be used for catalog matching and distributor lookup.

CMOS 8-Input NOR/OR Gate, 18V, 150ns, SOIC Product overview: CD4078BMT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4078BMT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD4078BMT - Rochester Electronics
Newburyport, MA, United States
OR/NOR Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDSO14

OR/NOR Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - Multi-Function, Configurable - CD4078BMT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters - Multi-Function, Configurable
CD4078BMT
Logic - Gates and Inverters - Multi-Function, Configurable CD4078BMT
IC GATE NOR-OR 8INP 14SOIC

IC GATE NOR-OR 8INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - CD4078BMT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
CD4078BMT
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable CD4078BMT
IC GATE NOR-OR 8INP 14SOIC

IC GATE NOR-OR 8INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4078BMT
Logic Gates CD4078BMT
Logic Gates CMOS 8-Input NOR/OR

Logic Gates CMOS 8-Input NOR/OR

Buy Now Datasheet
Gates and Inverters - Multi-Function, Configurable - CD4078BMT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters - Multi-Function, Configurable
CD4078BMT
Gates and Inverters - Multi-Function, Configurable CD4078BMT
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SOIC

NOR/OR Gate Configurable 1 Circuit 8 Input 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4078BMT 296-CD4078BMTTR-ND 771352-CD4078BMT 770-CD4078BMT CD4078BMT CD4078BMT CD4078BMT CD4078BMT CD4078BMT
Product Name CD4078B CMOS 8-Input NOR/OR Gate Gates and Inverters - Multi-Function, Configurable Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BMT 18V SOIC Logic IC Logic - Gates and Inverters - Multi-Function, Configurable Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable Logic Gates Gates and Inverters - Multi-Function, Configurable
Gate Type NOR OR; NOR NOT; OR; NOR; NOR/OR Gate NOR; NOR GATE, OR GATE OR; NOR NOT; NOR OR; NOR OR; NOR; NOR/OR Gate
Supply Voltage 3V; 10 3V ~ 18V 3 V ~ 18 V 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS CMOS
Propagation Delay 150 ns 150 ns
Operating Current 0.0150 mA 6.8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-8686501DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 54S134DM - Acme Chip Technology Co., Limited
Specs
Gate Type NAND
IC Package Type Other; 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers