CMOS 8-Input NOR/OR Gate 14-SOIC -55 to 125
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SOIC
CMOS 8-Input NOR/OR Gate, 3-18V, 150ns, SOIC Product overview: CD4078BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, SOIC, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4078BM can be used for catalog matching and distributor lookup.
NOR/OR Gate Configurable 1 Circuit 8 Input 14-SOIC
IC 8-IN NOR/OR GATE 14-SOIC
Logic Gates 8-Input NOR/OR Gate
IC 8-IN NOR/OR GATE 14-SOIC
IC, LOGIC, 8-IN NOR/OR GATE 14SOIC; Logic Family / Base Number:CD4078; Logic Type:NOR / OR; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4078BM | 296-14138-5-ND | 770-CD4078BM | CD4078BM | CD4078BM | CD4078BM | CD4078BM | 36AJ8546 |
| Product Name | CD4078B CMOS 8-Input NOR/OR Gate | Gates and Inverters - Multi-Function, Configurable | 18V SOIC Logic IC | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Logic - Gates and Inverters - Multi-Function, Configurable | Ic, Logic, 8-In Nor/or Gate 14Soic; Logic Family / Base Number Texas Instruments |
| Gate Type | NOR | OR; NOR | NOR; NOR GATE, OR GATE | OR; NOR; NOR/OR Gate | OR; NOR | NOT; NOR | OR; NOR; NOR / OR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 18V | |||
| Logic Family | CD4000 | |||||||
| Propagation Delay | 150 ns | 150 ns | ||||||
| Operating Current | 0.0150 mA | 6.8 mA | 6.8 mA |