CMOS 8-Input NOR/OR Gate 14-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1159754-CD4078BF
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
CMOS 8-Input NOR/OR Gate 14-CDIP -55 to 125 Product overview: CD4078BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-CD4078BF can be used for catalog matching and distributor lookup.
CMOS 8-INPUT NOR/OR GATE 14-CDIP
NOR/OR Gate Configurable 1 Circuit 8 Input 14-CDIP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4078BF | 1159754-CD4078BF | 770-CD4078BF | CD4078BF | CD4078BF |
| Product Name | CD4078B-MIL CMOS 8-Input NOR/OR Gate | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BF | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable |
| Gate Type | NOR | NOT | NOR; NOR GATE, OR GATE | OR; NOR | OR; NOR; NOR/OR Gate |
| Supply Voltage | 3V; 10 | 18V | 1.8V; 3V ~ 18V | ||
| Logic Family | CD4000 | CMOS | |||
| Propagation Delay | 300 ns | 110 ns | |||
| Operating Current | 0.0150 mA | 6.8 mA |