CMOS 8-Input NOR/OR Gate 14-PDIP -55 to 125
NOR/OR Gate Configurable 1 Circuit 8 Input 14-PDIP
OR/NOR Gate, 4000/14000/40000 Series, 1-Func, 8-Input, CMOS, PDIP14
Manufacturer: Texas Instruments
Win Source Part Number: 006198-CD4078BE
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Logic Type: NOR/OR Gate
Number of Inputs: 8
Schmitt Trigger Input: No
Output Type: Single-Ended
Current - Output High, Low: 6.8mA, 6.8mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Supply Voltage - Operating: 3 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC, OR/NOR GATE, 4000/14000/40000 SERIES, 1-FUNC, 8-INPUT, CMOS, DIP-14. FREE 2 YEAR RADWELL WARRANTY
IC 8-IN NOR/OR GATE 14-DIP
NOR/OR Gate Configurable 1 Circuit 8 Input 14-PDIP
IC 8-IN NOR/OR GATE 14-DIP
Logic Gates 8-Input NOR/OR Gate
IC, GATE; Logic Family / Base Number:CD4078; Logic Type:NOR / OR; Output Current:6.8mA; No. of Inputs:8; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:CD4000; Logic IC Base RoHS Compliant: Yes
IC 8-IN NOR/OR GATE 14-DIP
OR-AND GATE
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Radwell International | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4078BE | 296-3521-5-ND | CD4078BE | 006198-CD4078BE | 16889572 | 815-CD4078BE | CD4078BE | CD4078BE | CD4078BE | 33AH3818 | CD4078BE | CD4078BE |
| Product Name | CD4078B CMOS 8-Input NOR/OR Gate | Gates and Inverters - Multi-Function, Configurable | Logic - Logic - Gates and Inverters - Multi - Function, Configurable - CD4078BE | Logic IC | IC 8-IN NOR/OR GATE 14-DIP | Gates and Inverters - Multi-Function, Configurable | Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable | Logic Gates | Ic, Gate; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters - Multi-Function, Configurable | Gates and Inverters - Multi-Function, Configurable | |
| Gate Type | NOR | OR; NOR | OR; NOR | NOT; OR; NOR; NOR/OR Gate | OR | NOR | OR; NOR; NOR/OR Gate | OR; NOR | OR; NOR; NOR / OR | NOT; NOR | OR; NOR; NOR/OR Gate | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 3 V ~ 18 V | 5V; 5V | 1.8V; 3V ~ 18V | 18V | 3V ~ 18V | |||||
| Logic Family | CD4000 | CMOS | CMOS; CMOS | |||||||||
| Propagation Delay | 150 ns | 110 ns | ||||||||||
| Operating Current | 0.0150 mA | 6.8 mA | 6.8 mA | 6.8 mA | 6.8 mA |