CMOS Quad Exclusive-NOR Gate 14-TSSOP -55 to 125
CMOS Quad XNOR Gate, 3-18V, 125°C, TSSOP Product overview: CD4077BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BPW can be used for catalog matching and distributor lookup.
XNOR (Exclusive NOR) IC 4 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 134541-CD4077BPW
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC GATE XNOR 4CH 2-INP 14TSSOP
IC GATE XNOR 4CH 2-INP 14TSSOP
Logic Gates CMOS Quad Excl-NOR
XNOR (Exclusive NOR) IC 4 Channel 14-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4077BPW | 705-CD4077BPW | 296-48870-ND | 134541-CD4077BPW | CD4077BPW | CD4077BPW | CD4077BPW | CD4077BPW |
| Product Name | CD4077B CMOS Quad Exclusive-NOR Gate | Quad 18V TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4077BPW | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | NOR | NOR; XNOR; NOR GATE, XNOR | XNOR | NOT; NOR; XNOR (Exclusive NOR) | NOR; XNOR | NOT; NOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | |||||||
| Propagation Delay | 130 ns | 100 ns | 100 ns | 100 ns | ||||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA |