CMOS Quad Exclusive-NOR Gate 14-SOIC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD4077BM96G4 |
| Product Name | CD4077B CMOS Quad Exclusive-NOR Gate |
| Gate Type | NOR |
| Supply Voltage | 3V; 10 |
| Logic Family | CD4000 |
| Propagation Delay | 130 ns |