Texas Instruments CD4077B CMOS Quad Exclusive-NOR Gate CD4077BM96

Description
CMOS Quad Exclusive-NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Exclusive-NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4077B CMOS Quad Exclusive-NOR Gate - CD4077BM96 - Texas Instruments
Dallas, TX, United States
CD4077B CMOS Quad Exclusive-NOR Gate
CD4077BM96
CD4077B CMOS Quad Exclusive-NOR Gate CD4077BM96
CMOS Quad Exclusive-NOR Gate 14-SOIC -55 to 125

CMOS Quad Exclusive-NOR Gate 14-SOIC -55 to 125

Buy Now Datasheet
 - CD4077BM96 - Rochester Electronics
Newburyport, MA, United States
XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-CD4077BM96
Quad 18V SOIC Logic IC 705-CD4077BM96
CMOS Quad XNOR Gate, 4-Circuit, 18V, 100ns, SOIC Product overview: CD4077BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BM96 can be used for catalog matching and distributor lookup.

CMOS Quad XNOR Gate, 4-Circuit, 18V, 100ns, SOIC Product overview: CD4077BM96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BM96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD4077BM96 - 000233-CD4077BM96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4077BM96
000233-CD4077BM96
Logic - Logic - Gates and Inverters - CD4077BM96 000233-CD4077BM96
Manufacturer: Texas Instruments Win Source Part Number: 000233-CD4077BM96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 1.5 V to 4 V Logic Level - High: 3.5 V to 11 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 3 V to 18 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 000233-CD4077BM96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-31521-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31521-2-ND
Gates and Inverters 296-31521-2-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31521-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31521-1-ND
Gates and Inverters 296-31521-1-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-31521-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-31521-6-ND
Gates and Inverters 296-31521-6-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Xnor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ5420 - Newark, An Avnet Company
Chicago, IL, United States
Xnor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ5420
Xnor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ5420
XNOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:CD4077; Logic Type:XNOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:CD4000;RoHS Compliant: Yes

XNOR GATE, QUAD, 2 I/P, SOIC-14; Logic Family / Base Number:CD4077; Logic Type:XNOR; Output Current:-; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:CD4000;RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD4077BM96
Logic Gates CD4077BM96
Logic Gates CMOS Quad Excl-NOR

Logic Gates CMOS Quad Excl-NOR

Buy Now Datasheet
Gates and Inverters - CD4077BM96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4077BM96
Gates and Inverters CD4077BM96
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD4077BM96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4077BM96
Logic - Gates and Inverters CD4077BM96
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4077BM96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4077BM96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4077BM96
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4077BM96 CD4077BM96 705-CD4077BM96 000233-CD4077BM96 296-31521-2-ND 26AJ5420 CD4077BM96 CD4077BM96 CD4077BM96 CD4077BM96
Product Name CD4077B CMOS Quad Exclusive-NOR Gate Quad 18V SOIC Logic IC Logic - Logic - Gates and Inverters - CD4077BM96 Gates and Inverters Xnor Gate, Quad, 2 I/p, Soic-14; Logic Family / Base Number Texas Instruments Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR OR; NOR; XNOR NOR; XNOR; NOR GATE, XNOR NOT; NOR; XNOR (Exclusive NOR) XNOR NOR; XNOR; XNOR NOR; XNOR; XNOR (Exclusive NOR) NOT; NOR; XNOR NOR; XNOR
Supply Voltage 3V; 10 18V 3 V ~ 18 V 3V ~ 18V 18V 1.8V; 3V ~ 18V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 1.8V
Logic Family CD4000 CMOS
Propagation Delay 130 ns 100 ns 100 ns 100 ns
Operating Current 0.0150 mA 3.4 mA 1.00E-3 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100121FC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
Gates and Inverters - 54LS27LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers