Texas Instruments CD4077B CMOS Quad Exclusive-NOR Gate CD4077BM

Description
CMOS Quad Exclusive-NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet
Description
CMOS Quad Exclusive-NOR Gate 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4077B CMOS Quad Exclusive-NOR Gate - CD4077BM - Texas Instruments
Dallas, TX, United States
CD4077B CMOS Quad Exclusive-NOR Gate
CD4077BM
CD4077B CMOS Quad Exclusive-NOR Gate CD4077BM
CMOS Quad Exclusive-NOR Gate 14-SOIC -55 to 125

CMOS Quad Exclusive-NOR Gate 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 18V SOIC Logic IC
705-CD4077BM
Quad 18V SOIC Logic IC 705-CD4077BM
CMOS Quad XNOR Gate, 4-Gate, 18V, 125°C, SOIC Product overview: CD4077BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BM can be used for catalog matching and distributor lookup.

CMOS Quad XNOR Gate, 4-Gate, 18V, 125°C, SOIC Product overview: CD4077BM from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 18V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 18V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4077BM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-9406-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9406-5-ND
Gates and Inverters 296-9406-5-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4077BM - 1159752-CD4077BM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4077BM
1159752-CD4077BM
Logic - Logic - Gates and Inverters - CD4077BM 1159752-CD4077BM
Manufacturer: Texas Instruments Win Source Part Number: 1159752-CD4077BM Series: 4000B Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: 3.4mA, 3.4mA Operating Supply Voltage: 3 V ~ 18 V Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF Logic Level - Low: 1.5 V ~ 4 V Logic Level - High: 3.5 V ~ 11 V Family Name: CD4077 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Maximum Quiescent Current: 1μA Alternative Parts (Cross-Reference): HEF4077BTT; HCF4077BM1; HCF4077M013TR; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159752-CD4077BM
Series: 4000B
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 100ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4077
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): HEF4077BTT; HCF4077BM1; HCF4077M013TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD4077BM - Rochester Electronics
Newburyport, MA, United States
XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

XNOR Gate, 4000/14000/40000 Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD4077BM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD4077BM
Integrated Circuits (ICs) - Logic - Gates and Inverters CD4077BM
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD4077BM - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD4077BM
Logic - Gates and Inverters CD4077BM
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD4077BM
Logic Gates CD4077BM
Logic Gates CMOS Quad

Logic Gates CMOS Quad

Buy Now Datasheet
Ic, Cmos Quad Xnor, 4077, Soic14; Logic Family / Base Number Texas Instruments - 33AH3817 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Cmos Quad Xnor, 4077, Soic14; Logic Family / Base Number Texas Instruments
33AH3817
Ic, Cmos Quad Xnor, 4077, Soic14; Logic Family / Base Number Texas Instruments 33AH3817
IC, CMOS QUAD XNOR, 4077, SOIC14; Logic Family / Base Number:CD4077; Logic Type:XNOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, CMOS QUAD XNOR, 4077, SOIC14; Logic Family / Base Number:CD4077; Logic Type:XNOR; Output Current:6.8mA; No. of Inputs:2; Supply Voltage Min:3V; Supply Voltage Max:18V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD4077BM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD4077BM
Gates and Inverters CD4077BM
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD4077BM 705-CD4077BM 296-9406-5-ND 1159752-CD4077BM CD4077BM CD4077BM CD4077BM CD4077BM 33AH3817 CD4077BM
Product Name CD4077B CMOS Quad Exclusive-NOR Gate Quad 18V SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD4077BM Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Ic, Cmos Quad Xnor, 4077, Soic14; Logic Family / Base Number Texas Instruments Gates and Inverters
Gate Type NOR NOR; XNOR; NOR GATE, XNOR XNOR NOT; NOR; XNOR (Exclusive NOR) OR; NOR; XNOR NOR; XNOR NOT; NOR; XNOR NOR; XNOR; XNOR NOR; XNOR; XNOR (Exclusive NOR)
Supply Voltage 3V; 10 18V 3V ~ 18V 3 V ~ 18 V 1.8V 3.5V ~ 11V (Low), 1.5V ~ 4V (High) 18V 1.8V; 3V ~ 18V
Logic Family CD4000 CMOS CMOS
Propagation Delay 130 ns 100 ns 100 ns 100 ns
Operating Current 0.0150 mA 1.00E-3 mA 6.8 mA 3.4 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS86 Quadruple 2-Input Exclusive-OR Gates - 5962-8862101DA - Texas Instruments
Specs
Gate Type OR
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100304J-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers