Texas Instruments High-Performance Analog Logic - Flip Flops CD4076BNSRE4

Description
IC FF D-TYPE SNGL 4BIT 16SO
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD4076BNSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4076BNSRE4
Logic - Flip Flops CD4076BNSRE4
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site Datasheet
Flip Flops - CD4076BNSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4076BNSRE4
Flip Flops CD4076BNSRE4
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number CD4076BNSRE4 CD4076BNSRE4
Product Name Logic - Flip Flops Flip Flops
fMAX 16 MHz
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS823A 9-Bit Bus Interface Flip-Flops With 3-State Outputs - 5962-8952501KA - Texas Instruments
Specs
Output Characteristics 3-State
Propagation Delay 13 ns
fMAX 125 MHz
View Details
Flip Flops - 1727-74HCS74D-Q100JTR-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details