Texas Instruments High-Performance Analog Logic - Flip Flops CD4076BNSR

Description
IC FF D-TYPE SNGL 4BIT 16SO
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - CD4076BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
CD4076BNSR
Logic - Flip Flops CD4076BNSR
IC FF D-TYPE SNGL 4BIT 16SO

IC FF D-TYPE SNGL 4BIT 16SO

Supplier's Site Datasheet
Flip Flops - CD4076BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
CD4076BNSR
Flip Flops CD4076BNSR
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-SOIC (0.209", 5.30mm Width)

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number CD4076BNSR CD4076BNSR
Product Name Logic - Flip Flops Flip Flops
fMAX 16 MHz
Low-level Output Current (Sink) 6.8 mA
High-level Output Current (Source) 6.8 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 74BCT374SCX - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Flip Flops - 1727-2459-1-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
4 suppliers