CD4076BF is a CMOS 4-bit D-type register with clock and 3-state outputs in a 16-pin ceramic dual-in-line package (CDIP), operating from -55 to 125°C.
D Flip-Flop, 4000/14000/40000 Series, 4-Func, Positive Edge Triggered, 4-Bit, True Output, CMOS, CDIP16
Flip Flop 1 Element D-Type 4 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
IC FF D-TYPE SNGL 4BIT 16CDIP
| Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | CD4076BF | CD4076BF | CD4076BF | CD4076BF |
| Product Name | Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Triggering | Positive-edge Triggered | |||
| Package Type | DIP; CDIP16 | DIP; 16-CDIP (0.300\", 7.62mm) | ||
| Logic Family | CMOS |