CMOS Triple 3-Input OR Gate 14-TSSOP -55 to 125
CMOS Triple 3-Input OR Gate, 18V, 90ns, TSSOP Product overview: CD4075BPWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BPWR can be used for catalog matching and distributor lookup.
OR Gate IC 3 Channel 14-TSSOP
OR Gate IC 3 Channel 14-TSSOP
OR Gate IC 3 Channel 14-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 118660-CD4075BPWR
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 1.5 V to 4 V
Logic Level - High: 3.5 V to 11 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 3 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Logic Gates CMOS Triple 3-Input OR Gate
IC GATE OR 3CH 3-INP 14TSSOP
IC GATE OR 3CH 3-INP 14TSSOP
IC GATE OR 3CH 3-INP 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4075BPWR | 705-CD4075BPWR | 296-31520-1-ND | 118660-CD4075BPWR | CD4075BPWR | CD4075BPWR | CD4075BPWR | CD4075BPWR | CD4075BPWR |
| Product Name | CD4075B CMOS Triple 3-Input OR Gate | 18V TSSOP Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4075BPWR | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR; OR GATE | OR | NOT; OR; OR Gate | OR | OR; OR Gate | NOT; OR | OR; OR Gate | |
| Supply Voltage | 3V; 10 | 18V | 3V ~ 18V | 3 V ~ 18 V | 1.8V | 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | |
| Logic Family | CD4000 | ||||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | 90 ns | ||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA | 3.4 mA |