CD4075BPW is a CMOS triple 3-input OR gate in a 14-pin TSSOP package with an operating temperature range of -55 to 125 °C, RoHS-compliant, and rated for lead-free soldering with a moisture sensitivity level of 1 at 260°C.
CMOS Triple 3-Input OR Gate 14-TSSOP -55 to 125
OR Gate IC 3 Channel 14-TSSOP
CMOS Triple 3-Input OR Gate, 3-Circuit, 18V, 125°C, TSSOP Product overview: CD4075BPW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BPW can be used for catalog matching and distributor lookup.
Logic Gates CMOS Triple 3-Input OR Gate
IC GATE OR 3CH 3-INP 14TSSOP
IC GATE OR 3CH 3-INP 14TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4075BPW | CD4075BPW-ND | 705-CD4075BPW | CD4075BPW | CD4075BPW | CD4075BPW | CD4075BPW |
| Product Name | CD4075B CMOS Triple 3-Input OR Gate | Gates and Inverters | 18V TSSOP Logic IC | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR | OR; OR GATE | OR; OR Gate | NOT; OR | OR | |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 1.8V; 3V ~ 18V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | |
| Logic Family | CD4000 | ||||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | ||||
| Operating Current | 0.0150 mA | 3.4 mA | 1.00E-3 mA |