CMOS Triple 3-Input OR Gate 14-SO -55 to 125
OR Gate IC 3 Channel 14-SO
OR Gate IC 3 Channel 14-SO
OR Gate IC 3 Channel 14-SO
CMOS Triple 3-Input OR Gate IC, 3V-18V, 125°C, SOP Product overview: CD4075BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3V, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BNSR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 771351-CD4075BNSR
Series: 4000B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.209", 5.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 3.4mA, 3.4mA
Operating Supply Voltage: 3 V ~ 18 V
Max Propagation Delay @ V, Max CL: 90ns @ 15V, 50pF
Logic Level - Low: 1.5 V ~ 4 V
Logic Level - High: 3.5 V ~ 11 V
Family Name: CD4075
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Maximum Quiescent Current: 1μA
Alternative Parts (Cross-Reference): HCF4075BM1; MC14075BDR2; HCF4075BC1; HCF4075M013TR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
IC GATE OR 3CH 3-INP 14SOP
IC GATE OR 3CH 3-INP 14SO
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4075BNSR | 296-14136-1-ND | 705-CD4075BNSR | 771351-CD4075BNSR | CD4075BNSR | CD4075BNSR | CD4075BNSR |
| Product Name | CD4075B CMOS Triple 3-Input OR Gate | Gates and Inverters | 3V 18V Logic IC | Logic - Logic - Gates and Inverters - CD4075BNSR | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | OR | OR | OR; OR GATE | NOT; OR; OR Gate | NOT; OR | OR | OR; OR Gate |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 3 V ~ 18 V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V | 1.8V; 3V ~ 18V |
| Logic Family | CD4000 | CMOS | |||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | 90 ns | |||
| Operating Current | 0.0150 mA | 1.00E-3 mA | 3.4 mA |