Texas Instruments Standard Linear and Logic Or Gate, Triple, 3 I/p, Soic-14; Logic Function Texas Instruments CD4075BM .

Description
OR GATE, TRIPLE, 3 I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4075; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes
Description
OR GATE, TRIPLE, 3 I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4075; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Or Gate, Triple, 3 I/p, Soic-14; Logic Function Texas Instruments - 34R6873 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Triple, 3 I/p, Soic-14; Logic Function Texas Instruments
34R6873
Or Gate, Triple, 3 I/p, Soic-14; Logic Function Texas Instruments 34R6873
OR GATE, TRIPLE, 3 I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4075; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes

OR GATE, TRIPLE, 3 I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Triple; No. of Inputs:3Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:4075; Logic IC Family:4000B; Supply Voltage Min:3V; Output Current:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 34R6873
Product Name Or Gate, Triple, 3 I/p, Soic-14; Logic Function Texas Instruments
Inputs 3
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 5440DMQB - 907363-5440DMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic IC - 705-74AHCT1G04GV,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHCT/VHCT
Inputs 1
View Details
6 suppliers
Logic Gates - 1697252 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details