Texas Instruments CD4075B-MIL CMOS Triple 3-Input OR Gate CD4075BF

Description
CMOS Triple 3-Input OR Gate 14-CDIP -55 to 125
Request a Quote Datasheet
Description
CMOS Triple 3-Input OR Gate 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD4075B-MIL CMOS Triple 3-Input OR Gate - CD4075BF - Texas Instruments
Dallas, TX, United States
CD4075B-MIL CMOS Triple 3-Input OR Gate
CD4075BF
CD4075B-MIL CMOS Triple 3-Input OR Gate CD4075BF
CMOS Triple 3-Input OR Gate 14-CDIP -55 to 125

CMOS Triple 3-Input OR Gate 14-CDIP -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD4075BF - 1159749-CD4075BF - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD4075BF
1159749-CD4075BF
Logic - Logic - Gates and Inverters - CD4075BF 1159749-CD4075BF
Manufacturer: Texas Instruments Win Source Part Number: 1159749-CD4075BF Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1159749-CD4075BF
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
CMOS Triple 3-Input OR Gate 14-CDIP -55 to 125 Product overview: CD4075BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BF can be used for catalog matching and distributor lookup.

CMOS Triple 3-Input OR Gate 14-CDIP -55 to 125 Product overview: CD4075BF from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4075BF can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD4075BF 1159749-CD4075BF 705-CD4075BF
Product Name CD4075B-MIL CMOS Triple 3-Input OR Gate Logic - Logic - Gates and Inverters - CD4075BF Logic IC
Gate Type OR NOT OR; OR GATE
Supply Voltage 3V; 10 18V
Logic Family CD4000 CMOS
Propagation Delay 250 ns 90 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
SN54AC00 Quadruple 2-Input Positive-NAND Gates - 5962-8754901DA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic IC - 705-54LS08DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 2
Propagation Delay 18 ns
View Details
2 suppliers
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers