CMOS Triple 3-Input AND Gate 14-SO -55 to 125
AND Gate IC 3 Channel 14-SO
AND Gate IC 3 Channel 14-SO
AND Gate IC 3 Channel 14-SO
CD4073B CMOS Triple 3-Input AND Gate
Manufacturer: Texas Instruments
Win Source Part Number: 1159748-CD4073BNSR
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
CMOS Triple 3-Input AND Gate IC, 18V, 125°C, SOP Product overview: CD4073BNSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 18V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD4073BNSR can be used for catalog matching and distributor lookup.
IC GATE AND 3CH 3-INP 14SO
IC GATE AND 3CH 3-INP 14SOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD4073BNSR | 296-14133-2-ND | CD4073BNSR | 1159748-CD4073BNSR | 705-CD4073BNSR | CD4073BNSR | CD4073BNSR | CD4073BNSR |
| Product Name | CD4073B CMOS Triple 3-Input AND Gate | Gates and Inverters | Logic - Logic - Gates and Inverters - CD4073BNSR | 18V Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | AND | NOT | AND; AND GATE | AND | NOT; AND | AND; AND Gate |
| Supply Voltage | 3V; 10 | 3V ~ 18V | 18V | 1.8V | 3.5V ~ 11V (Low), 1.5V ~ 4V (High) | 1.8V; 3V ~ 18V | ||
| Logic Family | CD4000 | CMOS | CMOS | |||||
| Propagation Delay | 120 ns | 90 ns | 90 ns | |||||
| Operating Current | 0.0250 mA | 1.00E-3 mA | 3.4 mA |